EN
  • EN
  • DE

TLP181B

Part No TLP181B
Manufacturer Toshiba Semiconductor and Storage
Catalog Optoisolators - Transistor, Photovoltaic Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 370128-TLP181B
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLP181B CAD Model

Description

The TLP181B is a high-isolation photocoupler manufactured by Toshiba Semiconductor and Storage. This device incorporates a gallium arsenide infrared emitting diode and a phototransistor, providing electrical isolation between the input and output. The TLP181B is designed for a wide range of applications that require signal isolation and noise reduction.

Applications

  • Programmable Logic Controllers (PLCs): Provides isolated input and output channels.
  • Inverter Circuits: Isolates control signals and feedback loops.
  • Switching Power Supplies (SMPS): Isolates the primary and secondary sides for safety.
  • Factory Automation Systems: Protects control circuits from electrical noise and transients.
  • Measuring Instruments: Ensures accurate and safe measurements by isolating the measurement circuit.

Features

  • High Isolation Voltage: Guarantees a high level of electrical isolation (typically 3750 Vrms).
  • Transistor Output: Uses a phototransistor to drive digital circuits.
  • Compact Package: Available in a small outline package for efficient board space usage.
  • High Current Transfer Ratio (CTR): Ensures efficient signal transfer between input and output.
  • Wide Operating Temperature Range: Suitable for industrial environments.

Benefits

  • Enhanced Safety: Provides a safety barrier in high-voltage applications.
  • Noise Immunity: Reduces the impact of electrical noise and ground loops.
  • Design Simplification: Enables easier design of isolated circuits.
  • Reliable Performance: Toshiba's quality ensures consistent operation.
  • Space Efficiency: Small package allows for high-density designs.

Additional Details

The key difference between the TLP181B and other TLP181 variants lies in its Current Transfer Ratio (CTR) range. The 'B' suffix indicates a specific range of CTR values. This parameter is crucial for ensuring proper signal levels at the output for a given input current. The TLP181B is a transistor-output type photocoupler, suitable for driving logic gates and other transistor-based circuits. It's important to refer to the official Toshiba datasheet for detailed electrical characteristics, application guidelines, and recommended operating conditions. Consider the forward current, output voltage, and CTR requirements of your specific application when selecting the TLP181B. The isolation voltage is paramount for safety, and the device's compact size allows for integration into space-constrained applications. Always consult the datasheet for the most accurate and up-to-date information.

You May Also Be Interested in

ON Semiconductor
OPTICALLY ISOLATED ERROR AMPLIFIER | OPTOISOLATOR 5KV TRANSISTOR 8DIP
Lowest to $0.3885
Fairchild/ON Semiconductor
OPTOISO 7.5KV TRANS W/BASE 6SMD
Need more? Email Us
Fairchild/ON Semiconductor
Phototransistor Optocoupler
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 5.3KV DARL W/BASE 6SMD / Optocoupler DC-IN 1-CH Darlington With Base DC-OUT 6-Pin PDIP SMD White Bulk
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 2.5KV 2CH TRANS 8SOIC
Lowest to $1.6309
Fairchild/ON Semiconductor
OPTOISO 5.3KV TRANS W/BASE 6DIP / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP Black Bulk
Need more? Email Us
Everlight Electronics Co Ltd
OPTOISO 3.75KV 2CH TRANS 8-SOP
Need more? Email Us
Lite-On Inc.
OPTOISOLTR 5KV TRANSISTOR 6-SMD / Optocoupler DC-IN 1-CH Transistor DC-OUT 6-Pin PDIP SMD T/R
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 5.3KV DARL W/BASE 6DIP / Optocoupler DC-IN 1-CH Darlington With Base DC-OUT 6-Pin PDIP Black Bulk
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5640 $62.5600
95+ $1.2834 $121.9230
140+ $1.2432 $174.0480
195+ $1.2032 $234.6240
250+ $1.1630 $290.7500
335+ $1.0427 $349.3045
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess