EN
  • EN
  • DE

ADF7011BRU

Part No ADF7011BRU
Manufacturer Analog Devices Inc.
Catalog RF Transmitters
Description IC TX ASK/FSK/GFSK HP 24-TSSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transmitters
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Programmable Not Verified
Frequency 433MHz ~ 435MHz, 866MHz ~ 870MHz
Applications Data Transfer, RKE, Remote Control/Security Systems
Modulation or Protocol ASK, FSK, GFSK, OOK
Data Rate (Max) 76.8kbps
Power - Output -16dBm ~ 12dBm
Current - Transmitting 34mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Voltage - Supply 2.3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 24-TSSOP
Standard Package 62 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN 5A991B
HTSUS 8542.39.0001
Win Source Part Number 41304-ADF7011BRU
Ultra Librarian 3D Model Ultra Librarian ADF7011BRU CAD Model

Description

Product Overview: ADF7011BRU by Analog Devices Inc.

The ADF7011BRU is a high-performance, low-power transceiver designed by Analog Devices Inc., a leader in the semiconductor industry. This transceiver is specifically engineered for VHF and UHF communication systems, making it an ideal choice for applications requiring reliable radio frequency (RF) communication.

Key Features

  • Frequency Range: The ADF7011BRU operates in the frequency range of 75 MHz to 1 GHz, enabling its use in a wide variety of communication systems.
  • Integrated Voltage Controlled Oscillator (VCO): The device includes an on-chip VCO and PLL (Phase-Locked Loop), reducing the need for external components and simplifying the design process.
  • Programmable Output Power: Users can adjust the output power level to meet specific system requirements, ensuring optimal performance and power efficiency.
  • Low Power Consumption: Designed for battery-powered applications, the ADF7011BRU offers a power-saving mode, minimizing power consumption when the device is inactive.
  • Flexible Data Rates: The transceiver supports various data rates, making it versatile for different modulation schemes and communication protocols.
  • Package Type: It comes in a TSSOP-16 (Thin Shrink Small Outline Package) form factor, which is suitable for space-constrained applications.

Applications

The ADF7011BRU is well-suited for a range of applications, including but not limited to:

  • Wireless Meter Reading
  • Industrial/Commercial Telemetry Systems
  • Wireless Security Systems
  • Remote Control Systems
  • Alarm and Monitoring Systems

Technical Specifications

Parameter Value
Frequency Range 75 MHz to 1 GHz
Supply Voltage 2.3V to 3.6V
Output Power Range -16 dBm to +13 dBm
Package TSSOP-16

Overall, the ADF7011BRU by Analog Devices Inc. offers a blend of performance, efficiency, and versatility, making it a top choice for designers and engineers looking to implement robust RF communication in their systems.

You May Also Be Interested in

Microchip Technology
RF XMITTER ASK/FSK 433MHZ 24VQFN
Need more? Email Us
Silicon Labs
IC TX FSK UNI 868/915MHZ 16TSSOP
Lowest to $5.5365
Microchip Technology
RF TX IC ASK/FSK 433MHZ 32VFQFN
Need more? Email Us
Maxim Integrated
Need more? Email Us
Microchip Technology
IC XMITTER UHF 433MHZ 10TSSOP
Lowest to $11.8364
Microchip Technology
RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Maxim Integrated
RF Transmitter 800MHz ~ 2.2GHz 9dBm PCB, Surface Mount Antenna 48-WFQFN Exposed Pad
Lowest to $14.5091
Maxim Integrated
RF Transmitter ASK, BPSK 902MHz ~ 928MHz 20dBm PCB, Surface Mount Antenna 28-WFQFN Exposed Pad
Lowest to $9.3301
Microchip Technology
IC TRANSMITTR ASK/FSK UHF 10TSSO
Lowest to $14.0766

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess