EN
  • EN
  • DE

ADCMP609BRMZ

Part No ADCMP609BRMZ
Manufacturer Analog Devices Inc.
Catalog Linear - Comparators
Description IC COMPARATOR 1 GEN PUR 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Comparators
Mfr Analog Devices Inc.
Package Tube
Product Status Active
Type General Purpose
Number of Elements 1
Output Type CMOS, Rail-to-Rail, TTL
Voltage - Supply, Single/Dual (±) 2.5V ~ 5.5V
Voltage - Input Offset (Max) 3mV @ 2.5V
Current - Input Bias (Max) 0.4µA @ 2.5V
Current - Output (Typ) 50mA
Current - Quiescent (Max) 1.1mA
CMRR, PSRR (Typ) 50dB CMRR, 50dB PSRR
Propagation Delay (Max) 60ns
Hysteresis 100µV
Temperature Range - Operating -40°C ~ 125°C
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting Type Surface Mount
Supplier Device Package 8-MSOP
Base Product Number ADCMP609
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 717523-ADCMP609BRMZ
Ultra Librarian 3D Model Ultra Librarian ADCMP609BRMZ CAD Model

Description

ADCMP609BRMZ Comparator by Analog Devices Inc.

The ADCMP609BRMZ is a high-speed comparator from Analog Devices Inc., designed to deliver fast and accurate signal comparisons in a wide range of applications. This precision device is ideal for use in high-frequency or fast-switching systems where rapid response times are critical.

Key Features:

  • High Speed: The ADCMP609BRMZ operates with a propagation delay typically under 7 ns, making it suitable for high-speed applications where timing is crucial.
  • Low Power Consumption: Despite its speed, this comparator maintains low power consumption, making it efficient for battery-powered devices and portable applications.
  • Single Supply Operation: It can operate from a single 3.0 V to 5.5 V supply, providing flexibility in various system designs without the need for dual supplies.
  • Input Offset Voltage: The device features a low input offset voltage, which enhances the accuracy of signal comparisons and ensures reliable performance.
  • Output Latch Function: An integrated latch function allows the output to be held until the system is ready to process the signal, adding to the flexibility in timing-sensitive applications.
  • Overdrive and Input Hysteresis: With built-in overdrive and input hysteresis, the ADCMP609BRMZ is less susceptible to noise, ensuring stable operation even in noisy environments.

Applications:

The ADCMP609BRMZ is versatile and can be used in a variety of applications, including:

  • Data acquisition systems
  • High-speed signal processing
  • Pulse and square wave generation
  • Window comparators
  • Zero-crossing detectors
  • High-speed instrumentation

Package and Quality:

The ADCMP609BRMZ comes in a compact 8-lead MSOP (Micro Small Outline Package) that is RoHS compliant and suitable for space-constrained applications. Analog Devices Inc. ensures high standards of quality and reliability, making this comparator a trusted choice for engineers and designers looking for performance and durability.

Whether you are designing high-speed digital logic systems or precision monitoring circuits, the ADCMP609BRMZ from Analog Devices Inc. offers the speed, accuracy, and reliability to meet the demands of your advanced electronic designs.

You May Also Be Interested in

Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8SOP / Comparator General Purpose Open-Collector 8-SOP
Lowest to $0.1359
Analog Devices Inc.
IC COMPARATOR 2 GEN PUR 10MSOP / Comparator General Purpose Open-Drain 10-MSOP
Lowest to $2.5024
Maxim Integrated
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail, TTL 8-SOIC
Need more? Email Us
Texas Instruments
DUAL PRECISION COMPARATOR WITH O / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Lowest to $1.4542
Texas Instruments
WIDE SUPPLY COMPARATOR / Comparator Window Open Drain SOT-23-THIN
Lowest to $2.2527
Texas Instruments
36V JI.3 DUAL COMPARATOR / Comparator General Purpose Open-Collector 8-SOIC
Lowest to $0.1006
Linear Technology
LT6700 - LOW VOLTAGE, DUAL COMPA
Lowest to $4.3657
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SO / Comparator General Purpose Open-Collector, Rail-to-Rail 8-SO
Need more? Email Us
Texas Instruments
VOLTAGE COMPARATOR / Comparator General Purpose Rail-to-Rail SOT-23-5
Lowest to $0.4721

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.8385 $53.7390
32+ $3.1496 $100.7872
50+ $3.0511 $152.5550
68+ $2.9527 $200.7836
88+ $2.8543 $251.1784
118+ $2.5590 $301.9620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,600 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess