Products specifications

Category Integrated Circuits (ICs) - Linear - Comparators
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Type with Latch
Number of Elements 2
Output Type Complementary, Differential, ECL, Open-Emitter
Voltage - Supply, Single/Dual (±) ±4.75V ~ 5.25V
Voltage - Input Offset (Max) 6mV @ 5V
Current - Input Bias (Max) 40µA @ 5V
Current - Output (Typ) 30mA
Current - Quiescent (Max) 18mA, 80mA
CMRR, PSRR (Typ) 69dB CMRR
Propagation Delay (Max) 0.375ns
Hysteresis ±1mV
Temperature Range - Operating -40°C ~ 85°C
Package / Case 20-LCC (J-Lead)
Mounting Type Surface Mount
Supplier Device Package 20-PLCC (9x9)
Base Product Number ADCMP565
Standard Package 49 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 557237-ADCMP565BP
Ultra Librarian 3D Model Ultra Librarian ADCMP565BP CAD Model

Description

Analog Devices ADCMP565BP Ultrafast Comparator

The ADCMP565BP is a high-speed comparator designed by Analog Devices Inc., which is renowned for delivering exceptional performance in speed and accuracy. This precision electronic component is tailored for applications that demand ultrafast signal processing and low dispersion, such as high-speed triggering in data communication, pulse detection, and automated test equipment.

With its impressive propagation delay of typically 2.5 ns and extremely low jitter of less than 10 ps, the ADCMP565BP ensures rapid and consistent response times, making it an ideal choice for high-frequency or high-speed systems. Its differential PECL (Positive Emitter-Coupled Logic) outputs provide a robust and balanced interface, reducing the susceptibility to noise and allowing for efficient signal transmission over longer distances.

The device operates with a wide supply voltage range from −4.5 V to −5.5 V, which is compatible with various high-speed logic standards and offers versatility in system design. Moreover, the ADCMP565BP boasts an input voltage range that extends 200 mV beyond each rail, providing designers with greater flexibility in handling signal swings.

Another standout feature of the ADCMP565BP is its latch function, which enables users to control the output state and hold it stable when required. This is particularly useful in synchronous applications where timing is critical. The latch function is coupled with a clear input, allowing for the precise timing of events and system reset capabilities.

The ADCMP565BP is housed in a compact 20-lead PLCC (Plastic Leaded Chip Carrier) package, which not only saves precious board space but also provides excellent thermal performance. This ensures that the device operates reliably even under varying temperature conditions, which is crucial for maintaining accuracy and performance in critical applications.

In summary, the ADCMP565BP from Analog Devices Inc. is an ultrafast comparator that offers a blend of speed, precision, and versatility, making it a top choice for engineers and designers working on cutting-edge electronic systems.

You May Also Be Interested in

Microchip Technology
IC COMPARATOR 1 W/VOLT REF 6TDFN
Need more? Email Us
ECAD model for MIC841NYMT-TR
Maxim Integrated
IC COMPARATOR 2 GEN PUR 8UMAX
Lowest to $15.7715
ECAD model for MAX942AUA+T
Maxim Integrated
IC COMPARATOR OD SOT23-5
Need more? Email Us
ECAD model for MAX9101EUK+T
Texas Instruments
Dual Micropower Comparator 2.2V to 36V X2QFN-10
Lowest to $3.8596
ECAD model for TLV1702AIRUG
Maxim Integrated
IC COMPARATOR 1 GEN PUR 4UCSP
Need more? Email Us
ECAD model for MAX9646EBS+TG45
Maxim Integrated
IC COMPARATOR OD 16-DIP
Need more? Email Us
ECAD model for MAX974CPE+
Maxim Integrated
IC COMPARATOR 1 GEN PUR SC70-5
Need more? Email Us
ECAD model for MAX988EXK+T
Nisshinbo Micro Devices Inc.
IC COMPARATOR 2 GEN PUR 8DMP
Need more? Email Us
ECAD model for NJM2403M-TE2
Texas Instruments
Comparator Single R-R Output 1.8V to 5.5V 6-Pin SC-70
Lowest to $2.3817
ECAD model for TLV3012AIDCK

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.1219 $72.3657
6+ $19.7923 $118.7538
9+ $19.1738 $172.5642
13+ $18.5553 $241.2189
16+ $17.9368 $286.9888
21+ $16.0813 $337.7073
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,700 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention