Products specifications

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Package Tape & Reel (TR)
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 4Kb (256 x 8 x 2)
Memory Interface I2C
Clock Frequency 1 MHz
Write Cycle Time - Word, Page 5ms
Access Time 400 ns
Voltage - Supply 1.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 8-TSSOP
Base Product Number 24AA044
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Standard Package 2,500
Win Source Part Number 980698-24AA044T-I/ST
Ultra Librarian 3D Model Ultra Librarian 24AA044T-I/ST CAD Model

Description

Product Overview: 24AA044T-I/ST

The 24AA044T-I/ST is a high-performance, 4Kb I2C-compatible EEPROM (Electrically Erasable Programmable Read-Only Memory) device from the reputable manufacturer Microchip Technology. This memory chip is designed to provide efficient data storage solutions for a wide range of applications, including industrial, automotive, and consumer electronics.

Key Features

  • Memory Size: The device offers a storage capacity of 4 Kbits, which is organized as 512 x 8-bit memory. This size is ideal for storing configuration data, serial numbers, calibration data, and other application-specific information.
  • Interface Type: It supports a serial I2C (Inter-Integrated Circuit) bus interface, which allows for easy integration with most microcontrollers and processors. The I2C interface facilitates simple, two-wire communication.
  • Operating Voltage: The EEPROM operates within a voltage range of 1.7V to 5.5V, making it suitable for low-power and battery-operated devices.
  • Temperature Range: The industrial temperature range of -40°C to +85°C ensures reliable operation under harsh environmental conditions.
  • Package Type: This device is available in an 8-pin TSSOP (Thin Shrink Small Outline Package) form factor, which is known for its compact footprint and suitability for space-constrained applications.
  • Write Protect: A hardware write-protect feature is available to prevent accidental data overwrites and ensure data integrity.
  • Endurance: The EEPROM boasts a high write endurance with a minimum of 1 million write cycles per memory location and a data retention period of over 200 years, guaranteeing long-term data preservation.

Applications

The versatility of the 24AA044T-I/ST makes it an excellent choice for various applications. It can be used in:

  • Smart cards and RFID tags
  • Medical devices and healthcare systems
  • Industrial and manufacturing equipment
  • Automotive control systems
  • Consumer electronics such as mobile devices and wearables

The 24AA044T-I/ST from Microchip Technology stands out as a reliable and robust EEPROM solution, offering designers and engineers a flexible and durable data storage option for their electronic designs.

You May Also Be Interested in

Microchip Technology
IC EEPROM 8KBIT I2C 400KHZ 8DIP / EEPROM Memory IC 8Kb (256 x 8 x 4) I²C 400 kHz 900 ns 8-PDIP
Need more? Email Us
ECAD model for 24LC08B-E/P
Microchip Technology
IC EEPROM 256KBIT I2C 8DFN / EEPROM Memory IC 256Kb (32K x 8) I²C 400 kHz 900 ns 8-DFN-S (6x5)
Lowest to $73.1168
ECAD model for 24AA256-I/MF
Microchip Technology
EEPROM Serial-Microwire 2K-bit 128 x 16 5V 8-Pin SOIC N Tube
Need more? Email Us
ECAD model for 93C56BX-I/SN
Microchip Technology
IC EEPROM 1KBIT I2C 8TSSOP / EEPROM Memory IC 1Kb (128 x 8) I²C 400 kHz 3.5 µs 8-TSSOP
Need more? Email Us
ECAD model for 24LC01BT-E/ST
Microchip Technology
IC EEPROM 128KBIT SPI 8TSSOP / EEPROM Memory IC 128Kb (16K x 8) SPI 10 MHz 8-TSSOP
Lowest to $54.8383
ECAD model for 25LC128T-E/ST
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8SOIC / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns 8-SOIC
Lowest to $0.6924
ECAD model for 24LC02B-E/SN
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8SOIC / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns 8-SOIC
Need more? Email Us
ECAD model for 24VL025/SN
Microchip Technology
IC EEPROM 16KBIT SGL WIRE 8SOIC / EEPROM Memory IC 16Kb (2K x 8) Single Wire 100 kHz 8-SOIC
Need more? Email Us
ECAD model for 11LC161T-E/SN
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8SOIC / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns 8-SOIC
Need more? Email Us
ECAD model for 24LC02BH-I/SN

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention