Products specifications

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Obsolete
Core Processor ST7
Data Bus Width 8-Bit
Speed 8MHz
Connectivity SCI, SPI
Peripherals POR, PWM, WDT
The number of I/O 24
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
Date RAM Size 512 x 8
Supply Voltage 2.85V ~ 3.6V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 32-LQFP
Family Part Number ST72F324L
Manufacturer Pack Quantity 250
MSL Level 3 (168 Hours)
Win Source Part Number 1260416-ST72F324LK4T6
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST72F324LK4T6 CAD Model

Description

STMicroelectronics ST72F324LK4T6 Microcontroller

The ST72F324LK4T6 is a powerful and versatile 8-bit microcontroller produced by STMicroelectronics, designed to offer a perfect blend of performance and efficiency for a wide range of embedded applications. This particular microcontroller is a part of STMicroelectronics' ST7 family, well-known for its robust architecture, rich feature set, and ease of use, making it an ideal choice for industrial control, automotive, and consumer electronics markets.

Key Features

  • CPU: The ST72F324LK4T6 is built around a high-performance 8-bit CPU, offering up to 16 MIPS peak performance at 16 MHz, ensuring swift execution of instructions and smooth operation in time-critical applications.
  • Memory: It comes equipped with 16 Kbytes of Flash program memory, which is both erasable and reprogrammable, providing flexibility and convenience during development as well as in-field updates. Additionally, 1 Kbyte of RAM allows for efficient data handling and manipulation.
  • Peripherals: A range of integrated peripherals is available, including 10-bit ADCs, multiple 16-bit timers, a synchronous serial communication interface (SPI), and an I2C interface. These features enable the microcontroller to interface with various sensors, actuators, and other ICs with minimal external components.
  • I/O Ports: The device boasts 28/32 programmable I/O lines, offering ample connectivity options for interfacing with external devices and systems.
  • Supply Voltage: It operates within a supply voltage range of 3.0V to 5.5V, which is suitable for a broad spectrum of applications and ensures compatibility with both TTL and CMOS logic levels.
  • Temperature Range: The microcontroller is designed to perform reliably in extreme conditions, with an operational temperature range of -40°C to 85°C.
  • Packages: The ST72F324LK4T6 is available in a 32-pin LQFP package, which is conducive to space-constrained applications while still providing sufficient pins for complex tasks.

Applications

The versatility of the ST72F324LK4T6 microcontroller makes it an excellent choice for a myriad of applications, including but not limited to:

  • Automotive control systems
  • Industrial automation
  • Home appliances
  • Consumer electronics
  • Smart sensors and instrumentation

With its balance of performance, memory, and integrated features, the ST72F324LK4T6 from STMicroelectronics stands as a reliable and cost-effective solution for developers seeking to create sophisticated and robust embedded systems.

You May Also Be Interested in

Texas Instruments
IC MCU 16BIT 2KB FLASH 20TSSOP
Lowest to $1.9784
ECAD model for MSP430G2212IPW20
Texas Instruments
IC MCU 16BIT 24KB FLASH 48VQFN
Lowest to $3.3571
ECAD model for MSP430F5506IRGZR
Toshiba Semiconductor and Storage
TX19A TX19 Microcontroller IC
Lowest to $35.0351
ECAD model for TMP19A43CZXBG-7DU8
Toshiba Semiconductor and Storage
IC MCU 32BIT 512KB FLASH 193FBGA
Lowest to $16.2579
ECAD model for TMP19A43FDXBG
Texas Instruments
IC MCU 16BIT 2KB FLASH 16QFN
Lowest to $3.0208
ECAD model for MSP430G2201IRSA16R
Freescale Semiconductor - NXP
8-BIT, 6800 CPU, 2MHZ, PQFP64
Lowest to $3.9442
ECAD model for MC68HC11E0FU
Toshiba Semiconductor and Storage
Need more? Email Us
ECAD model for TMP47C241M-KJ01
Microchip Technology
18/20/28-Pin Enhanced FLASH Microcontrollers with nanoWatt Technology
Lowest to $10.1132
ECAD model for PIC16LF88-I/SO
Toshiba Semiconductor and Storage
Need more? Email Us
ECAD model for TMP47C101M-JJ13

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention