EN
  • EN
  • DE

74HCT280N,652

Part No 74HCT280N,652
Manufacturer NXP / Nexperia
Catalog Logic - Parity Generators and Checkers
Description IC 9-BIT GEN/CHKER 14DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series 74HCT
Packaging Tube
Part Status Obsolete(EOL)
Logic Type Parity Generator/Checker
Number of Circuits 9-Bit
Operating Supply Voltage 4.5 V ~ 5.5 V
Mounting Style Through Hole
Package 14-DIP (0.300", 7.62mm)
Manufacturer Package 14-DIP
Win Source Part Number 765502-74HCT280N,652
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74HCT280N,652 CAD Model

Description

Product Overview: 74HCT280N,652

The 74HCT280N,652 is a high-speed Si-gate CMOS device and is pin compatible with Low-power Schottky TTL (LSTTL). Manufactured by NXP Semiconductors, a leader in the electronics industry, this integrated circuit is part of the 74HCT family which is known for its high noise immunity and low power consumption.

Key Features

  • Logic Family: The device belongs to the 74HCT family, which ensures compatibility with TTL logic levels while providing the benefits of CMOS technology.
  • Logic Type: It is a 9-bit parity generator/checker, designed to offer even and odd parity outputs to facilitate error detection in digital systems.
  • Supply Voltage Range: The 74HCT280N,652 operates at a supply voltage range of 4.5V to 5.5V, making it suitable for a variety of digital applications.
  • Package: Enclosed in a 14-pin DIP (Dual In-line Package), this IC is easy to handle and suitable for through-hole mounting, providing robust physical connections.
  • Operating Temperature: It can operate over a wide temperature range from -40°C to +125°C, allowing its use in diverse environmental conditions.

Applications

The 74HCT280N,652 is versatile and can be used in a wide range of applications. Its primary function is to provide parity generation or checking in digital data systems, which is essential for error detection and correction in communication and memory systems. Typical applications include:

  • Computer systems
  • Data storage devices
  • Communication equipment
  • Portable electronics
  • Industrial control systems

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The 74HCT280N,652 is subjected to rigorous testing and quality control measures to ensure reliable performance in critical applications. Its robust design is aimed at providing a long operational life, making it a trusted choice for engineers and professionals across various industries.

You May Also Be Interested in

Texas Instruments
IC PARITY GEN/CHKER 9-BIT 14SOIC / Parity Generator 9-Bit 14-SOIC
Need more? Email Us
Rochester Electronics
TIME BASE GENERATOR CMOS PDIP14
Need more? Email Us
Texas Instruments
54LS280 9-BIT ODD/EVEN PARITY GE
Need more? Email Us
Nexperia USA Inc.
NEXPERIA 74HCT280D - PARITY GENE
Need more? Email Us
Texas Instruments
IC PARITY GEN/CHK 9-BIT 14-SOIC
Lowest to $0.5821
Texas Instruments
IC 9-BIT GEN/CHKER 14SO
Need more? Email Us
Fairchild/ON Semiconductor
PARITY GENERATOR/CHECKER, 9-BIT
Need more? Email Us
STMicroelectronics
IC PARITY GEN 9-BIT 14-SO
Need more? Email Us
Nexperia USA Inc.
IC PARITY GEN/CHK 9-BIT 14-SO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess