EN
  • EN
  • DE

24LC025-I/ST

Part No 24LC025-I/ST
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 2KBIT I2C 8TSSOP  /  EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns 8-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Package Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 2Kb (256 x 8)
Memory Interface I2C
Clock Frequency 400 kHz
Write Cycle Time - Word, Page 5ms
Access Time 900 ns
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 8-TSSOP
Base Product Number 24LC025
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Names 24LC025-I/ST-NDR,24LC025I/ST
Standard Package 100
Win Source Part Number 1022780-24LC025-I/ST
Ultra Librarian 3D Model Ultra Librarian 24LC025-I/ST CAD Model

Description

Product Overview: 24LC025-I/ST from Microchip Technology

The 24LC025-I/ST is a 2Kb I²C™ compatible Serial EEPROM (Electrically Erasable Programmable Read-Only Memory) device from the renowned manufacturer Microchip Technology. This EEPROM is designed for advanced data storage in a variety of digital applications. Its small size and low power consumption make it an ideal choice for storing small amounts of data that must be preserved during power-off scenarios.

Key Features

  • Memory Size: The device includes 2 Kbits (256 x 8) of memory, providing sufficient space for configuration parameters, serial numbers, calibration data, and more.
  • Interface: It utilizes the I²C serial interface, which ensures compatibility with a wide range of microcontrollers and processors. The I²C interface also allows for a simple two-wire connection for communication, minimizing the complexity of the circuit design.
  • Operating Voltage: The 24LC025-I/ST operates at a voltage range of 2.5V to 5.5V, accommodating various system voltage requirements and ensuring flexibility in different application environments.
  • Temperature Range: This EEPROM can operate over an extended industrial temperature range of -40°C to +85°C, making it reliable in harsh conditions and suitable for outdoor or automotive applications.
  • Packaging: The device comes in a small TSSOP-8 package, which is ideal for space-constrained applications.
  • Write Protect: A hardware write protect feature is provided to prevent inadvertent writes, which can be crucial for maintaining data integrity.
  • Low Power Consumption: It is designed for low-power applications, with a typical standby current of only 1 µA, contributing to energy efficiency in battery-powered devices.

Applications

The 24LC025-I/ST is suitable for a diverse range of applications, including:

  • Smart cards
  • Personal electronics
  • Wireless products
  • Medical devices
  • Industrial and automotive systems

With its robust feature set and Microchip's commitment to quality, the 24LC025-I/ST stands out as a reliable choice for designers looking to incorporate non-volatile memory into their systems. Its ease of integration, combined with long-term data retention capabilities, ensures that your application can maintain critical data across power cycles and throughout the product's lifecycle.

You May Also Be Interested in

Microchip Technology
IC EEPROM 16KBIT I2C 1MHZ 8TSSOP / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-TSSOP
Lowest to $0.6642
Microchip Technology
IC EEPROM 8KBIT I2C 1MHZ 8TSSOP / EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 550 ns 8-TSSOP
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT SPI 10MHZ 8DFN / EEPROM Memory IC 256Kb (32K x 8) SPI 10 MHz 8-DFN-S (6x5)
Lowest to $66.5474
Puya Semiconductor (Shanghai) Co., Ltd.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0587
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8SOIC / EEPROM Memory IC 2Kb (128 x 8 x 2) I²C 400 kHz 900 ns 8-SOIC
Lowest to $0.7250
National Semiconductor (TI)
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT SPI 2MHZ 8DFN / EEPROM Memory IC 1Kb (128 x 8) SPI 2 MHz 8-DFN (2x3)
Lowest to $2.3284
Microchip Technology
IC EEPROM 32KBIT 400KHZ 8DIP
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 32TSOP / EEPROM Memory IC 1Mb (128K x 8) Parallel 200 ns 32-TSOP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess