EN
  • EN
  • DE
  • IT

ADA4932-2YCPZ-RL

Part No ADA4932-2YCPZ-RL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Special Purpose
Description IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
Mfr Analog Devices Inc.
Series -
Package Tape & Reel
Product Status Active
Type ADC Driver
Applications Driver
Mounting Type Surface Mount
Package / Case 24-WFQFN Exposed Pad, CSP
Supplier Device Package 24-LFCSP (4x4)
Base Product Number ADA4932
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1357224-ADA4932-2YCPZ-RL
Ultra Librarian 3D Model Ultra Librarian ADA4932-2YCPZ-RL CAD Model

Description

The ADA4932-2YCPZ-RL from Analog Devices Inc. is a high-performance, differential ADC driver that is specifically designed to drive high-speed and high-resolution analog-to-digital converters (ADCs). This device offers exceptional dynamic performance, making it an ideal choice for a wide range of data acquisition systems and signal processing applications.

Key Features:

  • Low Distortion: The ADA4932-2YCPZ-RL boasts very low harmonic distortion, which is critical for maintaining signal fidelity, particularly in high-frequency signal processing.
  • High Speed: With a wide bandwidth, this driver can handle fast signal rates, ensuring that it can keep up with the demands of modern, high-speed ADCs.
  • Low Noise: The low noise performance of this device minimizes the introduction of unwanted signals into the signal path, preserving the integrity of the original signal.
  • Adjustable Output Range: Users can adjust the output range of the ADA4932-2YCPZ-RL, allowing for flexibility in matching the input range of the ADC it is driving.
  • Dual Channel: As a dual-channel driver, it can simultaneously process two independent signal channels, which is beneficial for multi-channel applications.

Applications:

  • High-speed data acquisition
  • Medical imaging systems
  • Communications infrastructure
  • Radar and navigation systems
  • Instrumentation and control systems

The ADA4932-2YCPZ-RL is available in a compact 16-lead LFCSP (Lead Frame Chip Scale Package) that is RoHS compliant and specified over the industrial temperature range of -40°C to +85°C. This packaging makes it suitable for space-constrained applications without sacrificing performance.

With its exceptional performance and versatility, the ADA4932-2YCPZ-RL from Analog Devices Inc. is a top choice for engineers and designers looking to enhance the performance of their data acquisition systems and signal processing hardware.

You May Also Be Interested in

Microchip Technology
IC LIMIT AMP 16MLF / Limiting Postamplifier IC Optical Networks 16-QFN (3x3)
Need more? Email Us
Analog Devices Inc.
IC OPAMP SAMPLE/HOLD 8CIRC 16DIP
Lowest to $29.4063
M/A-Com Technology Solutions
IC AMP OPTICAL POST MMIC 16QSOP
Need more? Email Us
Analog Devices Inc.
IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Lowest to $8.6594
Microchip Technology
IC LIMIT AMP 10MSOP / Limiting Postamplifier IC Optical Networks 10-MSOP-EP
Need more? Email Us
M/A-Com Technology Solutions
IC AMP OPTICAL POST MMIC DIE
Lowest to $6.0631
NXP / Nexperia
IC POSTAMPLIFIER 20SO / Postamplifier IC Optical Networks 20-SO
Need more? Email Us
Skyworks Solutions Inc.
IC ISOLATION 16SOIC / Isolation IC Automotive, Inverters, Power Supplies, UPS 16-SOIC
Need more? Email Us
Microchip Technology
IC LIMIT AMP 10MSOP / Limiting Postamplifier IC Optical Networks 10-MSOP-EP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.9736 $64.8680
11+ $10.6450 $117.0950
17+ $10.3124 $175.3108
23+ $9.9798 $229.5354
30+ $9.6471 $289.4130
39+ $8.6491 $337.3149
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,666 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess