EN
  • EN
  • DE

ADA4431-1YCPZ-R7

Part No ADA4431-1YCPZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC VIDEO FILTER SD ULP 16-LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Applications Filter
Output Type Rail-to-Rail
Number of Circuits 1
-3db Bandwidth 7.9MHz
Operating Supply Current 4.7mA
Supply Voltage - Operating 2.5 V to 3.6 V
Mounting SMD (SMT)
Case / Package 16-LFCSP-UQ (3x3)
Win Source Part Number 121552-ADA4431-1YCPZ-R7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADA4431-1YCPZ-R7 CAD Model

Description

Analog Devices Inc. ADA4431-1YCPZ-R7 Description

The ADA4431-1YCPZ-R7 from Analog Devices Inc. is a high-performance, integrated video filter and buffer designed for composite video signal applications. This compact and efficient component is an ideal solution for standard-definition video applications that require clean and stable video signals. The ADA4431-1YCPZ-R7 is housed in a 7-lead LFCSP (Lead Frame Chip Scale Package) which enables a small footprint on the PCB while providing excellent thermal performance.

The device features a 6th-order Butterworth filter with a 9 MHz cutoff frequency, which makes it suitable for SDTV (Standard Definition Television) applications. Its filter characteristics are specifically optimized to provide a well-defined passband and a steep attenuation roll-off, ensuring the suppression of unwanted high-frequency noise while maintaining the integrity of the video signal.

With a single-supply voltage ranging from 2.7V to 5V, the ADA4431-1YCPZ-R7 is versatile and can be easily integrated into various system designs. Its low power consumption makes it an excellent choice for portable and battery-powered applications, where energy efficiency is critical. The device also boasts a high drive capability, being able to drive double-terminated 75 Ohm cables directly, which simplifies design and reduces component count.

The ADA4431-1YCPZ-R7 also includes an internal clamp circuit that simplifies the DC restoration in video systems. This feature helps to stabilize the black level of the video signal, ensuring consistent picture quality. Additionally, the device has a shutdown feature that reduces the power consumption when not in use, further extending battery life in portable applications.

Analog Devices Inc. is known for its commitment to high-quality and reliable components, and the ADA4431-1YCPZ-R7 is no exception. It is designed to meet the stringent requirements of video signal processing, providing designers with a robust and high-fidelity solution for their composite video applications.

Overall, the ADA4431-1YCPZ-R7 is an excellent choice for designers looking to implement a cost-effective, high-quality video filter and buffer in their SD video applications. Its combination of performance, power efficiency, and compact design make it a valuable addition to any video signal processing system.

You May Also Be Interested in

Analog Devices Inc.
SD Video Filter Amplifiers
Lowest to $1.3350
Intersil
IC OPAMP CFA 330MHZ LP 8-SOIC
Need more? Email Us
Analog Devices Inc.
High Speed, Video Difference Amplifier
Lowest to $25.4234
Texas Instruments
IC AGC AMP TV TUNER SYST 8VSSOP
Lowest to $0.2403
Texas Instruments
LMH6714/ LMH6720/ LMH6722/ LMH6722Q Wideband Video Op Amp; Single, Single | IC OP AMP QUAD VIDEO 14-SOIC
Lowest to $5.5715
Intersil
IC BUFFER 18CH VCOM DRVR 44-QFN
Lowest to $1.8064
Analog Devices Inc.
Triple Differential Driver for Wideband Video
Lowest to $5.0103
Analog Devices Inc.
Dual, Current Feedback Low Power Op Amp
Lowest to $13.0574
Texas Instruments
TFT 18 Gamma Buffer + VCOM Driver + Voltage Reference | IC BUFFER+VCOM+VREF 18CH 48TSSOP
Lowest to $7.6208

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8159 $59.1339
50+ $2.3100 $115.5000
78+ $2.2384 $174.5952
107+ $2.1656 $231.7192
138+ $2.0940 $288.9720
185+ $1.8769 $347.2265
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,455 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess