EN
  • EN
  • DE

AD830ARZ

Part No AD830ARZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Video Amps and Modules
Description High Speed, Video Difference Amplifier
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Applications Differential
Number of Circuits 1
-3db Bandwidth 85MHz
SR - Slew Rate 360 V/μs
Operating Supply Current 14.5mA
Output Current per Channel 50mA
Dual Supply Voltage (±) 8 V ~ 33 V, ±4 V ~ 16.5 V
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1138447-AD830ARZ
Manufacturer Homepage www.analog.com
Family Name AD830
Introduction Date September 09, 1996
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD830ARZ CAD Model

Description

Product Overview: AD830ARZ by Analog Devices Inc.

The AD830ARZ is a high-performance, single-chip video amplifier designed and manufactured by Analog Devices Inc., an industry leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This innovative product is specifically tailored for video and high-speed signal processing applications, offering an impressive array of features that make it a versatile and indispensable component in various electronic systems.

Key Features

  • Wide Bandwidth: The AD830ARZ boasts a wide bandwidth that ensures high-speed performance, making it ideal for handling video signals and high-frequency applications.
  • Low Distortion: With its low distortion characteristics, this amplifier delivers clean and accurate signal amplification, which is crucial for maintaining the integrity of the original signal in high-quality video applications.
  • High Output Current: Capable of delivering a high output current, the AD830ARZ can drive a variety of loads, including cables and other transmission lines, without compromising on performance.
  • Differential Gain and Phase Error: The device exhibits minimal differential gain and phase error, which are critical parameters in maintaining color fidelity and sharpness in video processing.
  • Single Supply Operation: This amplifier can operate on a single power supply, simplifying the power design of the system and reducing overall power consumption.

Applications

  • Video amplifiers
  • Cable drivers
  • RGB amplifiers
  • Test equipment
  • Video switchers
  • High-speed analog-to-digital converters (ADC) drivers

The AD830ARZ comes in a robust package that ensures long-term reliability and stability. It is designed to meet the rigorous requirements of professional video and high-speed data transmission, providing designers with a flexible and powerful solution. Whether it's for broadcast equipment, video projection systems, or advanced communication devices, the AD830ARZ from Analog Devices Inc. stands out as a top choice for engineers and designers looking for high-quality video amplification.

With its combination of high-speed performance, low distortion, and ease of use, the AD830ARZ is an excellent choice for anyone in need of a reliable video amplifier that delivers consistent, high-quality results.

You May Also Be Interested in

National Semiconductor (TI)
VIDEO AMPLIFIER, 3 CHANNEL
Lowest to $0.9976
Maxim Integrated
IC RGB SWITCH 24 DIP
Need more? Email Us
Analog Devices Inc.
IC AMP VIDEO TRIPLE HC 14-SOIC
Lowest to $7.0594
Maxim Integrated
TWO-CHANNEL TRIPLE VIDEO BUFFER
Lowest to $4.8395
National Semiconductor (TI)
OPERATIONAL AMPLIFIER
Lowest to $2.6346
Renesas Electronics America
IC AMP SMD / Video Amp
Need more? Email Us
Intersil
VIDEO MULTIPLEXER
Lowest to $105.5901
Texas Instruments
IC VIDEO BUFFER QUAD LP 14-SOIC
Need more? Email Us
Analog Devices Inc.
IC OPAMP VIDEO HI PERF 20-SOIC
Lowest to $2.7073

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.4234 $50.8468
5+ $20.8603 $104.3015
8+ $20.2084 $161.6672
11+ $19.5565 $215.1215
14+ $18.9046 $264.6644
18+ $16.9490 $305.0820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 830 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess