EN
  • EN
  • DE

LMH6722MAX

Part No LMH6722MAX
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Video Amps and Modules
Description LMH6714/ LMH6720/ LMH6722/ LMH6722Q Wideband Video Op Amp; Single, Single | IC OP AMP QUAD VIDEO 14-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Applications Current Feedback
-3db Bandwidth 400MHz
Slew Rate 1800V/μs
Supply Current 5.6mA
Current - Output / Channel 70mA
Supply Voltage , Single/Dual (±) 8V ~ 12.5V, ±4V ~ 6.25V
Mounting Style SMD
Manufacturer Package 14-SOIC
Supplier Device Package 14-SOIC
Family Part Number LMH6722
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1201605-LMH6722MAX
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMH6722MAX CAD Model

Description

The LMH6722MAX is a versatile high-speed operational amplifier from Texas Instruments, designed to cater to a broad spectrum of applications ranging from video and RF signal processing to test and measurement systems. This op-amp is a part of the LMH6722 series, which is renowned for its high performance and reliability.

Key Features

  • High-Speed Performance: With a 400 MHz bandwidth (-3dB point) and a 1800 V/µs slew rate, the LMH6722MAX is capable of handling high-frequency signals with ease, making it ideal for demanding applications that require quick response times and sharp signal transitions.
  • Low Distortion: It offers a low harmonic distortion, which ensures that the signal integrity is maintained, particularly important in high-fidelity audio processing and other applications where signal purity is paramount.
  • Flexible Power Supply: The device can operate on a wide supply voltage range from 4.5V to 11V, or ±2.25V to ±5.5V when using a dual supply, providing flexibility in various circuit configurations.
  • Output Current: With an output current capability of 85mA, the LMH6722MAX can drive a wide array of loads, including small resistive loads and larger capacitive loads typically found in ADC/DAC buffers.
  • High Output Drive: The op-amp is capable of driving heavy loads while maintaining a high level of linearity, which is essential for maintaining signal fidelity in high-performance systems.

Applications

  • Video amplifiers
  • RF/IF signal processing
  • Cable drivers
  • Test and measurement equipment
  • Active filters
  • ADC/DAC buffers

The LMH6722MAX comes in a compact 8-pin SOIC package, which allows for efficient use of board space without compromising its high-speed characteristics. Its robust design and comprehensive feature set make it an excellent choice for designers who require a high-performance op-amp that can deliver precise and reliable results in a range of sophisticated electronic systems.

You May Also Be Interested in

ON Semiconductor
IC AMP GENERAL PURPOSE 14SOIC
Lowest to $7.9799
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
Texas Instruments
IC AMP FILTER 9DSBGA / Video Amp 3 Filter 9-DSBGA (0.96x0.96)
Lowest to $1.1667
ON Semiconductor
IC AMP GENERAL PURPOSE 14DIP
Lowest to $5.4735
Texas Instruments
OPERATIONAL AMPLIFIER, 2 FUNC, 1 / Video Amp 2 Voltage Feedback 10-VSSOP
Lowest to $6.9094
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
Analog Devices Inc.
Video Amp 1 Reconstruction Filter 8-LFCSP-WD (3x3)
Lowest to $3.1721
Gennum
Video Amp 1 Driver 8-SOIC
Need more? Email Us
Renesas Electronics America
IC AMP DRIVER 16QSOP / Video Amp 3 Driver 16-QSOP
Lowest to $9.3844

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8344 $53.1784
23+ $4.5285 $104.1555
35+ $4.3755 $153.1425
50+ $4.0695 $203.4750
64+ $3.9165 $250.6560
80+ $3.7635 $301.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 270 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess