EN
  • EN
  • DE

AD8147ACPZ-R7

Part No AD8147ACPZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Video Amps and Modules
Description Triple Differential Driver for Wideband Video
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Applications Differential
Output Type Differential
Number of Circuits 3
-3db Bandwidth 780MHz
SR - Slew Rate 3000 V/μs
Operating Supply Current 61.5mA
Output Current per Channel 87mA
Dual Supply Voltage (±) 4.5 V ~ 11 V, ±2.25 V ~ 5.5 V
Mounting SMD
Package 24-WFQFN Exposed Pad, CSP
Manufacturer Package 24-LFCSP-WQ (4x4)
Win Source Part Number 1138276-AD8147ACPZ-R7
Manufacturer Homepage www.analog.com
Family Name AD8147
Introduction Date December 01, 2006
ECCN EAR99
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD8147ACPZ-R7 CAD Model

Description

Product Overview: AD8147ACPZ-R7 from Analog Devices Inc.

The AD8147ACPZ-R7 is a high-performance, triple differential driver specifically designed for the transmission of high-speed signals over twisted pair cables. Manufactured by Analog Devices Inc., a leader in precision high-performance electronics, this driver is ideal for a wide range of applications including video broadcasting, surveillance systems, and automotive infotainment systems.

Key Features

  • High-Speed Performance: The AD8147ACPZ-R7 is capable of driving high-speed signals, ensuring minimal distortion and excellent signal integrity over long cable distances.
  • Triple Differential Driver: This device features three independent differential drivers, making it suitable for RGB or YPbPr video signals as well as other applications requiring multiple high-speed data channels.
  • Adjustable Gain: The gain of the AD8147ACPZ-R7 can be adjusted via external resistors, providing flexibility to match the cable length and signal requirements.
  • Low Power Consumption: Designed with power efficiency in mind, it consumes low power, which is crucial for portable and automotive applications where power conservation is key.
  • Wide Supply Range: The device operates over a wide supply voltage range, accommodating various system design requirements.
  • Integrated Protection: The AD8147ACPZ-R7 includes integrated short-circuit and over-temperature protection, enhancing the reliability and longevity of the system.

Package and Quality

The AD8147ACPZ-R7 is offered in a compact 48-lead LFCSP (Lead Frame Chip Scale Package) that is designed for space-constrained applications. The package is RoHS compliant and lead-free, ensuring it meets modern environmental standards. Analog Devices Inc. is known for its commitment to quality, and this product is no exception, undergoing rigorous testing to ensure high reliability and performance.

Applications

  • High-Definition Video Transmission
  • Automotive Infotainment and Camera Systems
  • Industrial Video Processing
  • Medical Imaging Equipment
  • Surveillance Systems

In summary, the AD8147ACPZ-R7 from Analog Devices Inc. is a versatile and reliable choice for any application requiring the transmission of high-speed differential signals over twisted pair cables. Its robust design and advanced features make it an essential component for designers looking to optimize their high-speed signal chain solutions.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP VIDEO HI PERF 20-SOIC
Lowest to $2.7073
Harris Corporation
450MHZ, LOW POWER, CURRENT FEEDB / Video Amp
Lowest to $1.0095
Maxim Integrated
MAX3510 UPSTREAM CATV AMPLIFIER
Lowest to $4.1141
Maxim Integrated
IC AMP MPLEX AMP 16SOIC
Need more? Email Us
Intersil
VIDEO MULTIPLEXER
Lowest to $105.5901
Renesas Electronics America
IC AMP MPLEX AMP 14SOIC
Need more? Email Us
National Semiconductor (TI)
OPERATIONAL AMPLIFIER
Need more? Email Us
Intersil
VIDEO AMPLIFIER
Lowest to $135.4353
Renesas Electronics America
IC AMP MPLEX AMP 32QFN
Lowest to $157.9948

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0103 $50.1030
25+ $4.1111 $102.7775
38+ $3.9826 $151.3388
52+ $3.8541 $200.4132
68+ $3.7257 $253.3476
90+ $3.3402 $300.6180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess