EN
  • EN
  • DE

AD9990BBCZRL

Part No AD9990BBCZRL
Manufacturer Analog Devices Inc.
Catalog Interface - Sensor and Detector Interfaces
Description IC CCD SGNL PROCESSOR 112CSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Type CCD Signal Processor, 14-Bit
Temperature Range - Operating -25°C to 85°C
Mounting SMD (SMT)
Case / Package 112-CSPBGA (8x8)
Win Source Part Number 122859-AD9990BBCZRL
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD9990BBCZRL CAD Model

Description

The AD9990BBCZRL is a high-performance integrated circuit developed by Analog Devices Inc., a leader in the semiconductor industry. This precision component is designed to cater to a wide array of applications that require accurate signal processing, including medical imaging, industrial instrumentation, and communication systems.

Key Features:

  • High-Speed Performance: The AD9990BBCZRL is built for applications that demand quick data processing and high-speed signal conversion, ensuring minimal latency and maximum efficiency.
  • Advanced Integration: This product integrates multiple functions into a single chip, which can help reduce the overall system complexity and footprint, leading to a more streamlined design.
  • Low Power Consumption: Energy efficiency is at the core of the AD9990BBCZRL's design, making it an ideal choice for battery-powered or energy-sensitive applications.
  • Durability: Analog Devices Inc. is known for its robust products, and the AD9990BBCZRL is no exception. It is designed to withstand harsh environments and maintain its performance over a wide temperature range.
  • Customization: The device offers various programmable features that allow designers to tailor its performance to specific application needs.

Applications:

  • Medical Imaging Equipment
  • Advanced Communication Systems
  • Industrial Control and Instrumentation
  • Data Acquisition Systems
  • High-Speed Digital Signal Processing

The AD9990BBCZRL by Analog Devices Inc. represents a blend of cutting-edge technology with practical design considerations. It is a testament to the company's commitment to providing high-quality, reliable components that push the boundaries of what's possible in electronic design. With its exceptional features and versatility, the AD9990BBCZRL is poised to become a valuable asset in any advanced electronic system.

You May Also Be Interested in

Freescale Semiconductor - NXP
ANALOG CIRCUIT, 1 FUNC, CMOS, PD
Need more? Email Us
Maxim Integrated
IC COMPARATOR DL TMP 3/5V FCHIP
Need more? Email Us
Maxim Integrated
IC CONV THERMOCOUPLE-DGTL 8SOIC
Need more? Email Us
Diodes Incorporated
PIR CONTROLLER DIP-16
Lowest to $8.6348
Semtech Corporation
IC DAS PRESS/TEMP SENS 12MLPD
Need more? Email Us
Maxim Integrated
IC B IO SENSOR HUB 16WLP
Lowest to $4.3657
Maxim Integrated
4-WIRE TOUCH-SCREEN CONTROLLER
Lowest to $8.5978
Microchip Technology
IC THERMOCOUPLE
Lowest to $16.7042
Maxim Integrated
IC CONV THRMCPLE-DIG K TYPE TDFN
Lowest to $8.4686

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.9385 $75.7540
8+ $15.5394 $124.3152
12+ $15.0543 $180.6516
16+ $14.5680 $233.0880
21+ $14.0829 $295.7409
28+ $12.6265 $353.5420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,300 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess