EN
  • EN
  • DE

TCAN1042HVDRBTQ1

Part No TCAN1042HVDRBTQ1
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Type Transceiver
Protocol CANbus
Number of Drivers/Receivers 1/1
Receiver Hysteresis 120 mV
Data Rate 2Mbps
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount, Wettable Flank
Package / Case 8-VDFN Exposed Pad
Supplier Device Package 8-VSON (3x3)
Base Product Number TCAN1042
Other Names TCAN1042HVDRBTQ1,TEXTISTCAN1042HVDRBTQ1,296-48673-6,296-48673-2,296-48673-1,2156-TCAN1042HVDRBTQ1
Standard Package 250
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261114-TCAN1042HVDRBTQ1
Ultra Librarian 3D Model Ultra Librarian TCAN1042HVDRBTQ1 CAD Model

Description

Introducing the TCAN1042HVDRBTQ1 CAN Transceiver from Texas Instruments

The TCAN1042HVDRBTQ1 is a high-performance, automotive-grade Controller Area Network (CAN) transceiver designed by Texas Instruments (TI) to meet the rigorous demands of the automotive industry. This device provides an interface between a CAN protocol controller and the physical two-wire CAN bus. It is specifically tailored for use in applications that require robust communication in harsh environments.

Key Features

  • High Electromagnetic Compatibility (EMC): The TCAN1042HVDRBTQ1 is designed to withstand the electromagnetic interference and challenges commonly found in automotive environments, ensuring reliable communication.
  • Wide Operating Voltage Range: With an operating range of 4.5 V to 5.5 V, this transceiver is versatile and can handle the fluctuations in power supply typical in automotive applications.
  • Protection Features: The device includes protection against faults such as over-temperature, over-voltage, and loss of ground, making it robust against common electrical hazards.
  • Bus-Pin Short-Circuit Protection: It offers protection against short circuits in both battery and ground scenarios, which is critical for maintaining the integrity of the vehicle's communication network.
  • Low-Power Mode: To conserve energy, the TCAN1042HVDRBTQ1 includes a low-power mode that significantly reduces the current consumption when the network is idle.

Applications

The TCAN1042HVDRBTQ1 is ideal for various automotive applications, including:

  • Powertrain Systems
  • Chassis Control Modules
  • Body Control Modules
  • Advanced Driver Assistance Systems (ADAS)
  • Infotainment Systems

Quality and Reliability

As with all Texas Instruments products, quality and reliability are at the forefront of the TCAN1042HVDRBTQ1's design. It is qualified for automotive applications according to AEC-Q100 standards, which test for stress resistance under extreme conditions. The device is also provided in an industry-standard 8-pin SOIC package with a wettable flank option, facilitating inspection processes and ensuring a secure solder joint.

For engineers and designers seeking a reliable CAN transceiver that can endure the challenging conditions of automotive applications while providing high-speed data transmission, the TCAN1042HVDRBTQ1 from Texas Instruments is an exceptional choice.

You May Also Be Interested in

MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.2658
Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2404 $51.8464
38+ $2.6588 $101.0344
59+ $2.5757 $151.9663
81+ $2.4926 $201.9006
104+ $2.4095 $250.5880
139+ $2.1603 $300.2817
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,460 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess