EN
  • EN
  • DE

K4B2G0846C-BCH9

Part No K4B2G0846C-BCH9
Manufacturer Samsung
Catalog DDR
Description DDR3-1333 256Mx8 (2Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 941202-K4B2G0846C-BCH9
Series *
Ultra Librarian 3D Model Ultra Librarian K4B2G0846C-BCH9 CAD Model

Description

The K4B2G0846C-BCH9 is a 2Gb DDR3 SDRAM chip produced by Samsung. It is designed to provide high bandwidth and low power consumption, making it suitable for a wide range of applications, including mobile devices, embedded systems, and consumer electronics.

Applications:

  • Mobile Devices: Used in smartphones and tablets to provide memory for applications and multitasking.
  • Embedded Systems: Integrated into industrial control systems, IoT devices, and other embedded applications.
  • Consumer Electronics: Found in devices like smart TVs, set-top boxes, and gaming consoles for processing and displaying content.
  • Networking Equipment: Utilized in routers and switches for data buffering and processing.
  • Automotive Systems: Employed in infotainment systems and advanced driver assistance systems (ADAS).

Features:

  • 2Gb Density: Provides sufficient memory capacity for various applications.
  • DDR3 Technology: Offers high-speed data transfer rates and low power consumption.
  • High Bandwidth: Enables efficient data processing and multitasking.
  • Low Power Consumption: Extends battery life in portable devices.
  • Pb-Free and RoHS Compliant: Meets environmental standards and regulations.

Benefits:

  • Improved System Performance: Enhances the speed and responsiveness of applications and devices.
  • Enhanced Multitasking: Allows users to run multiple applications simultaneously without performance degradation.
  • Increased Data Throughput: Enables faster data transfer rates for improved productivity.
  • Extended Battery Life: Reduces power consumption in portable devices.
  • Reliable Operation: Ensures stable and consistent performance in demanding conditions.

Additional Details:

The K4B2G0846C-BCH9 is designed to meet stringent quality standards and ensure compatibility with various platforms. Consult the manufacturer's datasheet for detailed specifications, including voltage requirements, timing parameters, and thermal characteristics. Proper handling and installation are essential to ensure optimal performance and longevity.

You May Also Be Interested in

SK hynix
DDR5-5600B 8Gx80 RDIMM 2Rx4 (64GB)
Need more? Email Us
Intel
Core i7-14700 (33M Cache, up to 5.40 GHz) CN
Need more? Email Us
SK hynix
DDR4-3200 512Mx16 (8Gb)
Lowest to $56.5971
Samsung
DDR5-5600B 8Gx80 RDIMM 2Rx4 (64GB)
Need more? Email Us
NVIDIA
RTX PRO 4000 Blackwell GDDR7 ECC PCIe 5.0 x16
Need more? Email Us
Samsung
DDR5-6400B 4Gx80 RDIMM 2Rx8 (32GB)
Need more? Email Us
Samsung
DDR5-6400 12Gx80 RDIMM 2Rx4 (96GB)
Lowest to $5,460.0000
Samsung
DDR5-5600 6Gx80 RDIMM 2Rx8 (48GB)
Need more? Email Us
PNY
NVIDIA RTX PRO 2000 Blackwell 16GB GDDR7 ECC BULK
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess