EN
  • EN
  • DE
  • IT

AD9963BCPZRL

Part No AD9963BCPZRL
Manufacturer Analog Devices Inc.
Catalog Specialized ICs
Description 10-/12-Bit, Low Power, Broadband MxFE | IC BROADBAND FRONT-END 72LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tape and Reel
Type Broadband Front-End
Applications Wireless Networking
Mounting Style SMD
Manufacturer Package 72-VFQFN Exposed Pad, CSP
Supplier Device Package 72-LFCSP-VQ
Family Part Number AD9963
Manufacturer Pack Quantity 2,000
MSL Level 3 (168 Hours)
Win Source Part Number 1139371-AD9963BCPZRL
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD9963BCPZRL CAD Model

Description

AD9963BCPZRL: A High-Performance Mixed-Signal Front End from Analog Devices Inc.

The AD9963BCPZRL is a sophisticated mixed-signal front-end (MxFE) integrated circuit (IC) designed by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing (DSP) integrated circuits. This product is specifically engineered to cater to the demanding requirements of communications applications that require high-speed data conversion and processing.

The AD9963BCPZRL features dual 12-bit analog-to-digital converters (ADCs) and dual 12-bit digital-to-analog converters (DACs) that operate at a maximum sample rate of 170 MSPS (mega-samples per second), providing the precision and speed necessary for advanced communication systems. This level of performance makes it an ideal choice for applications such as multi-carrier, multi-mode wireless communication systems, and broadband data applications.

The device is housed in a compact 72-lead LFCSP (lead-frame chip-scale package) that is designed for space-constrained applications. The small footprint does not compromise its functionality, as the AD9963BCPZRL integrates several additional features that enhance its performance and ease of use. These include digital filtering, a flexible digital interface, and programmable clocks and gains, which allow for a high degree of customization to match specific system requirements.

One of the key advantages of the AD9963BCPZRL is its dual-channel architecture, which enables simultaneous processing of I/Q baseband signals. This is particularly beneficial for complex modulation schemes used in modern communication protocols. Additionally, its integrated voltage reference and low power consumption contribute to a reduced bill of materials and energy-efficient operation, making it an economical choice for high-volume production.

For developers and system integrators, the AD9963BCPZRL is supported by a comprehensive suite of tools and documentation provided by Analog Devices Inc. This support helps to streamline the design process, allowing for a quicker time-to-market for products incorporating this advanced MxFE IC.

In summary, the AD9963BCPZRL by Analog Devices Inc. is a powerful, versatile, and efficient solution for advanced communication systems requiring high-speed data conversion. Its integration capabilities, performance parameters, and support infrastructure make it a top-tier choice for designers looking to enhance their next-generation communication solutions.

You May Also Be Interested in

Renesas Electronics America
IC SER RAPIDIO SWITCH 784FCBGA
Need more? Email Us
Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us
Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $7.1373
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $196.2407
Microchip Technology
IC EEPROM 4K I2C 4MHZ 8SOIC
Lowest to $0.4640
Microchip Technology
DC-to-6.4Gbps Backplane Receive Buffer with Four Stage Programmable Equalization and DC-Offset Control | IC RECEIVE BUFFER 32QFN
Lowest to $14.1493
Microchip Technology
IC AUTHENTICATION CHIP SOT23-3
Lowest to $1.2428
Broadcom Limited
INTEGRATED CPU WITH 7-PORT ETHER
Lowest to $124.3230

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $72.5318 $72.5318
2+ $59.5133 $119.0266
3+ $57.6535 $172.9605
4+ $55.7937 $223.1748
5+ $53.9339 $269.6695
7+ $48.3546 $338.4822
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess