EN
  • EN
  • DE

AD9834CRUZ

Part No AD9834CRUZ
Manufacturer Analog Devices Inc.
Catalog Interface - Direct Digital Synthesis (DDS)
Description 20 mW Power, 2.3 V to 5.5 V, 75 MHz Complete DDS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Resolution (Bits) 10 b
Master fclk 75MHz
Tuning Word Width (Bits) 28 b
Operating Supply Voltage 2.3 V ~ 5.5 V
Operating Temperature Range -40°C ~ 105°C
Mounting SMD
Package 20-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 20-TSSOP
Win Source Part Number 1139301-AD9834CRUZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name AD9834
Introduction Date May 08, 2002
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD9834CRUZ CAD Model

Description

AD9834CRUZ Waveform Generator IC by Analog Devices Inc.

The AD9834CRUZ is a highly integrated Direct Digital Synthesis (DDS) device from the renowned manufacturer Analog Devices Inc. This advanced IC is designed to generate high-quality sine and triangular waveforms over a broad frequency range, making it an ideal choice for a wide array of applications including signal generation, modulation, and other complex waveform synthesis requirements.

Key Features:

  • High-Frequency Performance: The AD9834CRUZ can generate waveforms at frequencies up to 75 MHz, providing users with a versatile solution for high-frequency applications.
  • Programmable Waveforms: Users can program the device to produce sine and triangular waveforms, which can be easily controlled and varied through digital inputs.
  • Resolution: With a 10-bit resolution phase accumulator, the AD9834CRUZ offers fine frequency tuning, which is essential for precision applications.
  • Interface: The IC features a serial interface for communication, ensuring easy integration with microcontrollers and digital systems.
  • Low Power Consumption: Designed for efficiency, the AD9834CRUZ operates with a power supply ranging from 2.3 V to 5.5 V and features a power-down function to conserve energy when not in use.
  • Compact Package: Housed in a compact TSSOP (Thin Shrink Small Outline Package), the AD9834CRUZ saves valuable board space, which is critical in space-constrained applications.

Applications:

The AD9834CRUZ is suitable for a variety of applications, such as:

  • Function generators
  • Wireless communication systems
  • Instrumentation and measurement equipment
  • Audio and video modulation
  • Test and medical equipment

With its high level of integration and performance, the AD9834CRUZ from Analog Devices Inc. is an excellent choice for designers looking to implement waveform generation functionality with minimal external components. Its robust feature set and ease of use make it a versatile component for both simple and complex system designs.

You May Also Be Interested in

Analog Devices Inc.
IC DDS DAC 14BIT 400MSPS 48-TQFP
Lowest to $49.7914
Analog Devices Inc.
COMSPACE 3.5 GSPS DDS W/UPCONVER
Need more? Email Us
Analog Devices Inc.
IC DDS DAC 10BIT 1GSPS 100-TQFP
Lowest to $116.1204
Analog Devices Inc.
50 MHz CMOS Complete DDS | IC DDS 50MHZ 10BIT 16TSSOP
Lowest to $27.2727
Analog Devices Inc.
Low Power, 8.5 mW, 2.3 V to 5.5 V, Programmable Waveform Generator
Lowest to $6.2874
Analog Devices Inc.
IC DDS 10BIT 25MHZ CMOS 48-LQFP / Direct Digital Synthesis IC 10 b 25 MHz 32 b Tuning 48-LQFP (7x7)
Lowest to $8.4049
Analog Devices Inc.
IC DDS DAC 10BIT 50MHZ 48-TQFP
Lowest to $26.0037
Analog Devices Inc.
NETWORK ANALYZER 12B 1MSP 16SSOP
Lowest to $23.4332
Analog Devices Inc.
1 GSPS, 14-Bit, 3.3 V CMOS Direct Digital Synthesizer | IC DDS 1GSPS 14BIT PAR 100TQFP
Lowest to $124.0602

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.1137 $58.2274
5+ $23.8882 $119.4410
7+ $23.1417 $161.9919
9+ $22.3952 $201.5568
12+ $21.6487 $259.7844
16+ $19.4092 $310.5472
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 900 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess