EN
  • EN
  • DE

AD9831AST

Part No AD9831AST
Manufacturer Analog Devices Inc.
Catalog Interface - Direct Digital Synthesis (DDS)
Description IC DDS 10BIT 25MHZ CMOS 48-LQFP / Direct Digital Synthesis IC 10 b 25 MHz 32 b Tuning 48-LQFP (7x7)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Direct Digital Synthesis (DDS)
Mfr Analog Devices Inc.
Package Bag
Product Status Obsolete
Resolution (Bits) 10 b
Master fclk 25 MHz
Tuning Word Width (Bits) 32 b
Voltage - Supply 2.97V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number AD9831
Standard Package 31 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 556605-AD9831AST
Ultra Librarian 3D Model Ultra Librarian AD9831AST CAD Model

Description

The AD9831AST is a highly integrated Direct Digital Synthesis (DDS) device designed by Analog Devices Inc., a leader in high-performance semiconductors. This device is capable of generating a wide range of frequencies with high resolution and stability, making it suitable for a variety of applications, from communications systems to instrumentation and control processes.

At the heart of the AD9831AST is a 10-bit DAC (Digital-to-Analog Converter) which ensures excellent analog performance and signal quality. The device operates with a 25 MHz clock speed, providing a fine frequency resolution. With its programmable frequency and phase, the AD9831AST offers flexibility and precision for generating complex waveforms.

The AD9831AST is designed for ease of use, with a simple serial interface that allows for straightforward integration into various systems. The device supports both FSK (Frequency Shift Keying) and PSK (Phase Shift Keying), enabling modulation schemes that are essential in digital communication systems.

This DDS device also features a power-down function that reduces power consumption when the device is not in active use. This is particularly beneficial for battery-operated devices, where power efficiency is critical. The AD9831AST operates over an industrial temperature range, making it reliable in a wide array of environments.

The versatility of the AD9831AST extends to its applications. It is widely used in function generators, local oscillators in communication systems, phase-locked loops, and as a signal source in test and measurement equipment. Its small form factor and high level of integration make it an ideal choice for compact and complex systems where space and power are at a premium.

In summary, the AD9831AST from Analog Devices Inc. is a sophisticated DDS device that combines performance, flexibility, and efficiency. It stands out as a premier solution for engineers and designers who require a reliable and precise frequency synthesis in their products.

You May Also Be Interested in

Analog Devices Inc.
50 MHz Direct Digital Synthesizer, Waveform Generator
Lowest to $46.9173
Analog Devices Inc.
IC DDS 500MHZ 10BIT 56LFCSP / 2-Channel 500 MSPS DDS with 10-Bit DACs
Lowest to $79.5657
Analog Devices Inc.
IC DDS 250MHZ 10BIT 32LFCSP
Lowest to $29.2478
Analog Devices Inc.
IC DDS 400MHZ 10BIT 48TQFP / CMOS Direct Digital Synthesizer
Lowest to $52.3881
Analog Devices Inc.
11 mW Power, 2.3 V to 5.5 V, Complete DDS Power-down option | IC DDS 16MHZ 10BIT 20LFCSP
Lowest to $10.2632
Analog Devices Inc.
+2.5 V to +5.5 V, 25 MHz Low Power CMOS Complete DDS | IC DDS 25MHZ 10BIT 10MSOP
Lowest to $7.7821
Analog Devices Inc.
1 GSPS, 14-Bit, 3.3 V CMOS Direct Digital Synthesizer | IC DDS 1GSPS 14BIT PAR 100TQFP
Lowest to $114.7117
Analog Devices Inc.
Lowest to $17.4264
Analog Devices Inc.
IC DDS 16.776MHZ 12BIT 16SSOP / Impedance Converter, Network Analyzer
Lowest to $11.6498

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.4049 $58.8343
17+ $6.8965 $117.2405
26+ $6.6805 $173.6930
36+ $6.4645 $232.7220
47+ $6.2497 $293.7359
62+ $5.6029 $347.3798
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,850 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess