EN
  • EN
  • DE

AD9837BCPZ

Part No AD9837BCPZ
Manufacturer Analog Devices Inc.
Catalog Interface - Direct Digital Synthesis (DDS)
Description Low Power, 8.5 mW, 2.3 V to 5.5 V, Programmable Waveform Generator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference case LFCSP10
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
RoHS State Request Verification
Win Source Part Number 758338-AD9837BCPZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD9837BCPZ CAD Model

Description

AD9837BCPZ - A High Performance, Low Power Waveform Generator

The AD9837BCPZ is a precision waveform generator from Analog Devices Inc., designed to deliver high performance in a compact package. This integrated circuit (IC) is capable of producing high-quality sine, triangular, and square wave outputs with a high degree of programmability, making it an ideal choice for a wide range of applications, including signal generation, test and measurement, and communication systems.

Key Features

  • Programmable Waveforms: The device can generate sine, triangular, and square waveforms, which can be easily programmed via a serial interface, offering flexibility for various application needs.
  • Low Power Consumption: Operating with a power supply in the range of 2.3 V to 5.5 V, the AD9837BCPZ is optimized for low power consumption, making it suitable for battery-powered devices and portable applications.
  • Frequency and Phase Modulation Capabilities: It supports both frequency and phase modulation, allowing for complex signal generation which is essential in modern communication systems.
  • Compact LFCSP Package: Housed in a 10-lead LFCSP (Lead Frame Chip Scale Package), the AD9837BCPZ occupies minimal board space, which is critical in space-constrained applications.
  • On-Chip Clock Multiplier: The presence of an on-chip clock multiplier enables the device to generate a wide range of output frequencies without the need for an external high-frequency clock source.

Applications

The versatility of the AD9837BCPZ makes it suitable for a variety of applications. It is commonly used in:

  • Portable instrumentation
  • Function generators
  • Liquid and gas flow measurement
  • Environmental monitoring systems
  • Wireless communication devices

The AD9837BCPZ is an example of Analog Devices Inc.'s commitment to providing innovative solutions that combine performance with practicality. Its low power consumption, programmability, and compact form factor make it a top choice for designers looking to incorporate reliable waveform generation into their systems.

For detailed technical specifications, application notes, and support resources, designers and engineers are encouraged to visit the official Analog Devices Inc. website or contact their local sales and support representatives.

You May Also Be Interested in

Analog Devices Inc.
IC DDS 3GHZ 14BIT 48LFCSP
Lowest to $83.0060
Analog Devices Inc.
Lowest to $17.4264
Analog Devices Inc.
IC DDS 16.776MHZ 12BIT 16SSOP / Impedance Converter, Network Analyzer
Lowest to $12.2646
Analog Devices Inc.
400 MSPS, 14-Bit, 1.8 V CMOS Direct Digital Synthesizer | IC DDS 400MHZ 14BIT 48TQFP
Lowest to $90.2256
Analog Devices Inc.
IC DDS 1GHZ 14BIT 64LFCSP
Lowest to $77.6409
Analog Devices Inc.
IC DDS 25MHZ 10BIT 10MSOP
Lowest to $23.4712
Analog Devices Inc.
20 mW Power, 2.3 V to 5.5 V, 75 MHz Complete DDS
Lowest to $29.1137
Analog Devices Inc.
50 MHz Direct Digital Synthesizer, Waveform Generator | IC DDS 50MHZ 10BIT 16TSSOP
Lowest to $46.9173
Analog Devices Inc.
COMSPACE 3.5 GSPS DDS W/UPCONVER
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.2874 $50.2992
20+ $5.1589 $103.1780
31+ $4.9977 $154.9287
42+ $4.8365 $203.1330
54+ $4.6753 $252.4662
72+ $4.1916 $301.7952
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,020 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess