EN
  • EN
  • DE

AD5933YRSZ

Part No AD5933YRSZ
Manufacturer Analog Devices Inc.
Catalog Interface - Direct Digital Synthesis (DDS)
Description NETWORK ANALYZER 12B 1MSP 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Resolution (Bits) 12 b
Master fclk 16.776MHz
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SSOP
Win Source Part Number 085729-AD5933YRSZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD5933YRSZ CAD Model

Description

AD5933YRSZ - Impedance Converter Network Analyzer

The AD5933YRSZ is a high-precision impedance converter system solution with an integrated frequency generator from the renowned manufacturer, Analog Devices Inc. This compact device is designed to make impedance measurement simple and efficient, offering a complete system on a chip for impedance analysis over a frequency range from 1kHz to 100kHz.

Key Features

  • Integrated Frequency Generator: The on-chip programmable frequency generator allows the system to apply a known frequency to an unknown impedance.
  • High Accuracy: The AD5933YRSZ provides high accuracy measurements with a 12-bit Impedance Converter ADC and a 1024-point Fast Fourier Transform (FFT).
  • Programmable Output Ranges: This device features programmable output ranges and an adjustable excitation voltage to accommodate various types of impedance elements.
  • Temperature Sensor: An on-board temperature sensor enables temperature monitoring of the environment or the device under test, which can be critical for temperature-sensitive impedance measurements.
  • Simple Interface: The I2C interface allows for easy communication with microcontrollers or processors, simplifying the integration into a system.
  • Compact Package: Housed in a compact SSOP package, the AD5933YRSZ is suitable for space-constrained applications.

Applications

The AD5933YRSZ is versatile and can be used in a variety of applications, including:

  • Biomedical and bioelectrical impedance analysis
  • Complex impedance measurement
  • Material property analysis
  • Corrosion monitoring and protection systems
  • Impedance spectroscopy
  • Proximity sensing by impedance change

Product Summary

The AD5933YRSZ by Analog Devices Inc. is an innovative and powerful solution for impedance measurement and analysis. Its integrated features and simple interface make it an excellent choice for engineers and researchers who require accurate and reliable impedance data. Whether for industrial, medical, or research applications, the AD5933YRSZ provides a comprehensive solution in a single integrated package.

You May Also Be Interested in

Analog Devices Inc.
Low Power, 12.65 mW, 2.3 V to 5.5 V Programmable Waveform Generator
Lowest to $7.7821
Analog Devices Inc.
IC DDS 10BIT 25MHZ CMOS 48-LQFP / Direct Digital Synthesis IC 10 b 25 MHz 32 b Tuning 48-LQFP (7x7)
Lowest to $8.4049
Analog Devices Inc.
50 MHz CMOS Complete DDS | IC DDS 50MHZ 10BIT 16TSSOP
Lowest to $27.2727
Analog Devices Inc.
20 mW Power, 2.3 V to 5.5 V, 75 MHz Complete DDS
Lowest to $29.1137
Analog Devices Inc.
IC DDS DAC 10BIT 400MSPS 48-TQFP
Lowest to $52.3881
Analog Devices Inc.
Low Power, 8.5 mW, 2.3 V to 5.5 V, Programmable Waveform Generator
Lowest to $7.1349
Analog Devices Inc.
1 GSPS, 14-Bit, 3.3 V CMOS Direct Digital Synthesizer | IC DDS 1GSPS 14BIT PAR 100TQFP
Lowest to $150.2991
Analog Devices Inc.
IC DDS QUADRATURE CMOS 80-LQFP
Need more? Email Us
Analog Devices Inc.
IC DDS DAC 10BIT 50MHZ 48-TQFP
Lowest to $26.0037

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.4332 $70.2996
6+ $19.2272 $115.3632
9+ $18.6264 $167.6376
12+ $18.0255 $216.3060
15+ $17.4247 $261.3705
20+ $15.6221 $312.4420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,292 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess