EN
  • EN
  • DE

AD9176BBPZ

Part No AD9176BBPZ
Manufacturer Analog Devices Inc.
Catalog Specialized ICs
Description IC RF DAC 144BGA / RF DAC 144-BGA-ED (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Analog Devices Inc.
Package Tray
Product Status Active
Programmable Not Verified
Type RF DAC
Applications Wireless Infrastructure
Mounting Type Surface Mount
Package / Case 144-FBGA
Supplier Device Package 144-BGA-ED (10x10)
Base Product Number AD9176
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A5B2A
HTSUS 8542.39.0001
Win Source Part Number 909997-AD9176BBPZ
Ultra Librarian 3D Model Ultra Librarian AD9176BBPZ CAD Model

Description

The AD9176BBPZ is a state-of-the-art Digital-to-Analog Converter (DAC) designed by Analog Devices Inc., a leader in high-performance analog technology. This product is part of the high-speed DAC series that is ideal for advanced applications requiring complex modulation and high dynamic range, such as wireless communications, instrumentation, and defense systems.

Key Features:

  • High Resolution: With its 16-bit resolution, the AD9176BBPZ provides precise digital-to-analog conversion, ensuring high fidelity signal reproduction for demanding applications.
  • High Sampling Rate: The DAC supports a maximum sampling rate of up to 12.6 GSPS (Giga Samples Per Second), enabling the generation of wide bandwidth signals with superior spectral purity.
  • Dual DAC Channels: It features dual DAC channels, which can be configured in a variety of ways, including independent or coherent operation, to meet the needs of complex signal generation.
  • Integrated Features: The device includes an 8-lane, 15 Gbps JESD204B interface, a digital signal processing block for customized digital filtering, and a multi-band mode that allows up to 5 independent numerically controlled oscillator (NCO) channels per DAC.
  • Flexibility: Its programmable interpolation filters, including 2x, 4x, and 8x options, enhance flexibility in system design, allowing for a variety of output data rates.
  • Thermal Efficiency: Housed in a compact 144-ball BGA package, the AD9176BBPZ is designed for thermal efficiency, ensuring reliable performance in thermally constrained environments.

Applications:

  • Wireless Communication Infrastructure (e.g., 4G, 5G)
  • High-Speed Data Acquisition Systems
  • Direct Digital Synthesis (DDS) for Signal Generation
  • Electronic Warfare and Radar Systems
  • Instrumentation and Automated Test Equipment (ATE)

The AD9176BBPZ from Analog Devices Inc. is a versatile, high-performance DAC that delivers exceptional performance and reliability for the most demanding applications. Its advanced features and integration capabilities make it an ideal choice for engineers looking to implement high-speed data conversion with precision and accuracy.

You May Also Be Interested in

Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us
Microchip Technology
IC EEPROM 2K I2C 4MHZ 8SOIC
Lowest to $2.1461
ON Semiconductor
IC IGNITION COIL DRIVER D2PAK
Need more? Email Us
Microchip Technology
IC BATTERY AUTHENTICATION 8SOIC
Need more? Email Us
Fairchild/ON Semiconductor
IC OUTPUT CIRCUIT VERT 10-SIP
Lowest to $26.3102
Texas Instruments
Programmable TFT V Calibrator with Non-Volatile Memory | IC TFT VCOM CALIBRATOR 10WSON
Lowest to $1.6606
Microchip Technology
DC-to-6.4Gbps Backplane Receive Buffer with Four Stage Programmable Equalization and DC-Offset Control | IC RECEIVE BUFFER 32QFN
Lowest to $14.1493
Microchip Technology
ATECC508A-MAHKN-S
Lowest to $16.8087
Microchip Technology
IC AUTHENTICATION CHIP SOT23-3
Lowest to $1.2428

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $279.1251 $279.1251
2+ $250.2501 $500.5002
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 961 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess