EN
  • EN
  • DE

AD835ARZ

Part No AD835ARZ
Manufacturer Analog Devices Inc.
Catalog Linear - Analog Multipliers, Dividers
Description IC MULTIPLIER 4-QUADRANT 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Purpose Analog Multiplier
Number of Bits/Stages 4-Quadrant
Case / Package 8-SOIC
Win Source Part Number 008444-AD835ARZ
Family Name AD835
Introduction Date May 14, 2003
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD835ARZ CAD Model

Description

The AD835ARZ is a high-performance, 4-quadrant, voltage output analog multiplier that combines a wealth of features and robustness, making it an ideal choice for a wide range of signal processing applications. Manufactured by the renowned Analog Devices Inc., this component is recognized for its precision and versatility within the electronics industry.

Key Features

  • Wide Bandwidth: The AD835ARZ offers a wide bandwidth of 250 MHz, making it suitable for high-speed signal processing applications, including video and communications systems.
  • Excellent Linearity: With a high degree of accuracy and minimal nonlinearity, this multiplier ensures precise operation, which is critical for applications requiring exact signal processing.
  • Low Power Consumption: It operates with a low power supply, ranging from ±4.5 V to ±5.5 V, which helps in designing energy-efficient systems.
  • High Dynamic Range: The component provides a high dynamic range, thereby allowing it to process a wide range of input signal levels without distortion.
  • Monolithic Construction: The monolithic construction of the AD835ARZ ensures high reliability and consistent performance.

Applications

The versatility of the AD835ARZ makes it suitable for a variety of applications, including:

  • Video signal processing
  • Frequency doubling and phase detection
  • Audio applications
  • Synchronous detection
  • Quadrature modulation and demodulation
  • Test and measurement equipment

Product Specifications

The AD835ARZ is available in a compact 8-lead SOIC package, ensuring ease of integration into various circuit designs. It is characterized for operation from -40°C to +85°C, catering to a broad spectrum of environmental conditions. This device is RoHS compliant, adhering to environmental standards and regulations.

Conclusion

Analog Devices Inc. has a reputation for producing high-quality components that are both reliable and innovative. The AD835ARZ is no exception, offering exceptional performance in a range of signal processing tasks. Its combination of bandwidth, linearity, and power efficiency makes it an excellent choice for designers looking to create sophisticated electronic systems.

You May Also Be Interested in

Analog Devices Inc.
500 MHz Four-Quadrant Multiplier
Lowest to $75.6319
Analog Devices Inc.
Low Cost Analog Multiplier
Need more? Email Us
Analog Devices Inc.
500 MHz Four-Quadrant Multiplier
Lowest to $40.3395
Analog Devices Inc.
Internally Trimmed Precision IC Multiplier
Need more? Email Us
Analog Devices Inc.
IC MULTIPLIER 4-QUADRANT 8-SOIC
Lowest to $19.5732
Analog Devices Inc.
16 X 16 MULTIPLIER/ACCUMULATOR / Analog Multiplier 28-CDIP
Need more? Email Us
Analog Devices Inc.
Internally Trimmed Precision IC Multiplier | IC TRIMMED MULTIPLIER/DIV 14-DIP
Lowest to $180.4688
Analog Devices Inc.
Internally Trimmed Integrated Circuit Multiplier
Need more? Email Us
Analog Devices Inc.
Internally Trimmed Precision IC Multiplier | IC MULTIPLIER MONO PREC 14-CDIP
Lowest to $50.4238

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.5732 $58.7196
6+ $18.3344 $110.0064
9+ $17.7150 $159.4350
13+ $16.4762 $214.1906
16+ $15.8568 $253.7088
20+ $15.2374 $304.7480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess