EN
  • EN
  • DE

AD633ARZ-RL

Part No AD633ARZ-RL
Manufacturer Analog Devices Inc.
Catalog Linear - Analog Multipliers, Dividers
Description IC MULTIPLIER ANALOG 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Function Analog Multiplier
Number of Bits/Stages 4-Quadrant
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 767237-AD633ARZ-RL
Popularity Medium
Supply and Demand Status Limited
Family Name AD633
Introduction Date October 28, 1995
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian AD633ARZ-RL CAD Model

Description

The AD633ARZ-RL is a low cost, high precision analog multiplier that encapsulates versatility and technical innovation, brought to you by Analog Devices Inc. This device is designed to provide users with a wide dynamic range and excellent accuracy in a variety of electronic applications such as modulation, demodulation, voltage-controlled amplifiers, and more.

Key Features

  • Four-Quadrant Multiplication: The AD633ARZ-RL can multiply a range of positive and negative voltages, allowing for versatile signal processing capabilities.
  • Low Power: With its modest power requirements, this device is suitable for battery-powered and portable applications, ensuring efficient operation without compromising performance.
  • High Accuracy: It offers excellent accuracy with a maximum nonlinearity of 1% at room temperature, making it reliable for precision applications.
  • Wide Supply Range: The device can operate from a dual supply of ±8V to ±18V, or a single supply of up to 36V, providing flexibility in various circuit configurations.
  • No External Components Required: The AD633ARZ-RL is internally trimmed to provide full-scale accuracy without external resistors or trim pots, simplifying the design and reducing the bill of materials.
  • Monolithic Design: Its monolithic construction ensures a high level of integration, reducing the likelihood of component mismatches and improving overall stability.

Applications

The AD633ARZ-RL is suitable for a diverse array of applications, including:

  • Audio and RF signal modulation
  • Video signal processing
  • Signal squaring and frequency doubling
  • Phase detection and voltage-controlled oscillators
  • Analog computation

Package and Quality

The AD633ARZ-RL comes in an 8-lead SOIC package, offering a compact footprint for space-constrained applications. The device is also part of the reel (RL) series, indicating that it is provided in tape and reel packaging, ideal for automated assembly processes. With Analog Devices' renowned commitment to quality, this multiplier is designed to meet stringent industry standards, ensuring reliability and performance consistency.

You May Also Be Interested in

Analog Devices Inc.
10 MHz, 4-Quadrant Multiplier/Divider
Lowest to $86.2497
Texas Instruments
Lowest to $17.4292
Analog Devices Inc.
Internally Trimmed Precision IC Multiplier
Lowest to $38.0552
Analog Devices Inc.
IC REALTIME ACU UNIT 18-CDIP
Lowest to $173.1344
Analog Devices Inc.
Internally Trimmed Precision IC Multiplier | IC PREC MULTIPLIER 14-CDIP
Lowest to $52.1044
Analog Devices Inc.
IC MULTIPLIER ANALOG 8-SOIC
Lowest to $82.1053
Analog Devices Inc.
IC MULTIPLIER 4-QUADRANT 8-SOIC
Lowest to $19.4828
Analog Devices Inc.
Analog Multiplier 4Bit 8-Pin SOIC N Tube / IC MULTIPLIER ANALOG 8-SOIC
Need more? Email Us
Analog Devices Inc.
IC MULTIPLIER ANALOG 8-SOIC
Lowest to $97.8948

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $97.8948 $97.8948
2+ $94.7369 $189.4738
3+ $91.5790 $274.7370
4+ $82.1053 $328.4212
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 210 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess