EN
  • EN
  • DE

BQ2057DGKRG4

Part No BQ2057DGKRG4
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC LI-ION LDO CHRG MGMT 8VSSOP / Linear Charge Management Li-Ion/Li-Pol 2000mA 4.1V 8-Pin VSSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Part Status Obsolete(EOL)
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Current
Battery Pack Voltage 4.1V
Voltage Supply MAX 15V
Operating Temperature Range -20°C ~ 70°C (TA)
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-VSSOP
Win Source Part Number 770274-BQ2057DGKRG4
Popularity Medium
Supply and Demand Status Balance
Family Name BQ2057
Introduction Date December 01, 2004
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BQ2057DGKRG4 CAD Model

Description

Product Overview: Texas Instruments BQ2057DGKRG4

The BQ2057DGKRG4 is a sophisticated lithium-ion and lithium-polymer charge management IC designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This advanced chip is specifically engineered to cater to the needs of single-cell lithium-ion batteries, which are prevalent in portable electronic devices such as smartphones, tablets, digital cameras, and other consumer electronics.

This charge management integrated circuit is designed to optimize battery life and ensure safe charging operations. It incorporates a range of features that make it an ideal choice for various applications requiring reliable and efficient battery management systems.

Key Features:

  • Precision Voltage Regulation: The BQ2057DGKRG4 offers precise voltage regulation, ensuring the battery is charged to its peak capacity without overcharging, which could potentially damage the battery or reduce its lifespan.
  • Automatic Pre-Charge Conditioning: To safeguard against charging a deeply discharged battery, the IC initiates a pre-charge conditioning phase, which gently restores the battery voltage to a safe level before proceeding with the full charging cycle.
  • Status Indicators: The chip includes status outputs that can be used to drive LEDs or interface with a host processor, providing real-time indications of the charging process and battery status.
  • Temperature Monitoring: With an integrated temperature monitoring function, the BQ2057DGKRG4 ensures that the battery is charged within a safe temperature range, thereby preventing thermal issues and enhancing safety.
  • Charge Termination: The IC automatically terminates the charge cycle when the battery is fully charged, preventing overcharging and conserving energy.
  • Power Management: Efficient power management is achieved through a low quiescent current, which minimizes power consumption when the device is in standby mode.

Applications:

The BQ2057DGKRG4 is highly versatile and can be used in a variety of devices that require efficient and safe battery charging, including:

  • Portable consumer electronics
  • Handheld instruments
  • Medical devices
  • Personal digital assistants (PDAs)

With its advanced features and reliable performance, the BQ2057DGKRG4 from Texas Instruments stands out as a superior choice for designers and manufacturers seeking to incorporate a robust charge management system into their single-cell lithium-ion battery-powered products.

You May Also Be Interested in

Semtech Corporation
IC BATT CHARGER LI-ION 16MLPQ
Lowest to $2.6126
ON Semiconductor
IC CTRLR BATT FAST CHARGE 8-SOIC
Lowest to $3.2501
Microchip Technology
IC FIELD REPROG BATT MGR 28SSOP
Lowest to $4.2019
Texas Instruments
Host-controlled Multi-chemistry Battery Charger with Integrated System Power Selector and AC Over-Power Protection
Need more? Email Us
Texas Instruments
Power-Path Management and USB-OTG Support
Lowest to $3.7118
Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP / Battery Charger NiCD/NiMH 20mA 16-Pin TSSOP
Need more? Email Us
Texas Instruments
Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and Accessory Power Connection
Need more? Email Us
Texas Instruments
IC CTRLR LITH BATT CHRGR SOT23-5
Need more? Email Us
Intersil
IC BATT CHRGR LIION 1CELL 16TQFN
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2017 $51.2272
39+ $2.6271 $102.4569
59+ $2.5450 $150.1550
82+ $2.4629 $201.9578
106+ $2.3808 $252.3648
141+ $2.1345 $300.9645
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,140 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess