EN
  • EN
  • DE

AD834JR-REEL7

Part No AD834JR-REEL7
Manufacturer Analog Devices Inc.
Catalog Linear - Analog Multipliers, Dividers
Description 500 MHz Four-Quadrant Multiplier / Analog Multiplier 4Bit 500MHz 8-Pin SOIC N T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Analog Multipliers,Dividers
Manufacturer Analog Devices Inc.
Win Source Part Number 172171-AD834JR-REEL7
Popularity Medium
Supply and Demand Status Balance
Family Name AD834
Introduction Date September 05, 1996
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD834JR-REEL7 CAD Model

Description

AD834JR-REEL7: High-Performance, Four-Quadrant Multiplier by Analog Devices Inc.

The AD834JR-REEL7 is a versatile and high-precision analog multiplier component manufactured by Analog Devices Inc., a leader in high-performance integrated circuits. This component is part of the AD834 series, which is renowned for its exceptional accuracy and wide bandwidth, making it an ideal choice for a variety of demanding applications.

Key Features and Benefits:

  • Wide Bandwidth: The AD834JR-REEL7 offers a bandwidth of up to 500 MHz, allowing it to process high-frequency signals with minimal distortion, making it suitable for video, RF, IF, and many other high-speed signal processing applications.
  • High Linearity: This multiplier boasts excellent linearity with a low distortion level, ensuring accurate multiplication, division, and square root operations of input signals.
  • Low Power Consumption: Designed for efficiency, the AD834JR-REEL7 consumes low power, which is critical for portable and battery-powered devices where power conservation is essential.
  • Flexible Supply Voltage: It operates on a supply voltage ranging from ±5 V to ±15 V, providing flexibility in various system designs.
  • Monolithic Design: The device's monolithic construction ensures high reliability and consistent performance across different units.
  • Small Package: Available in a compact package, the AD834JR-REEL7 is suitable for space-constrained applications.

Applications:

The AD834JR-REEL7 is designed to meet the requirements of a wide range of applications. Its high-speed and precision characteristics make it an excellent choice for:

  • Video signal processing
  • Communication systems including modulators and demodulators
  • Audio processing
  • Test and measurement equipment
  • Analog computation
  • Function generation

With its robust design and superior performance, the AD834JR-REEL7 from Analog Devices Inc. stands out as a component that can significantly enhance the functionality and efficiency of electronic systems. Whether you're designing professional audio equipment, sophisticated communication gear, or precise instrumentation, the AD834JR-REEL7 is a reliable and high-performing building block for your analog signal processing needs.

You May Also Be Interested in

Analog Devices Inc.
Internally Trimmed Precision IC Multiplier | IC PREC MULTIPLIER MONO TO100-10
Lowest to $302.9851
Analog Devices Inc.
Real-Time Analog Computational Unit ACU | IC MULT/DIV REALTIME ACU 18-CDIP
Lowest to $115.6717
Analog Devices Inc.
IC MULTIPLIER ANALOG 8-SOIC
Lowest to $79.3985
Analog Devices Inc.
IC MULT DIV LASER TRIM TO100-10
Need more? Email Us
Texas Instruments
IC WIDE BW PREC MULT 16-SOIC
Lowest to $39.0840
Analog Devices Inc.
IC MULTIPLIER 4-QUADRANT 8-DIP
Lowest to $72.4285
Analog Devices Inc.
Quadrature Mod 16-Pin TSSOP EP T/R / IC MULTIPLIER 4-QUADRANT 8-SOIC
Lowest to $27.4318
Analog Devices Inc.
IC MULTIPLIER 4-QUADRANT 8-SOIC
Lowest to $28.2272
Texas Instruments
Lowest to $17.4292

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess