EN
  • EN
  • DE

AD633JRZ-R7

Part No AD633JRZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Analog Multipliers, Dividers
Description IC MULTIPLIER ANALOG 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Purpose Analog Multiplier
Number of Bits/Stages 4-Quadrant
Case / Package 8-SOIC
Win Source Part Number 008061-AD633JRZ-R7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name AD633
Introduction Date October 28, 1995
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD633JRZ-R7 CAD Model

Description

Overview of AD633JRZ-R7 from Analog Devices Inc.

The AD633JRZ-R7 is a versatile and high-performance analog multiplier component manufactured by Analog Devices Inc., an industry leader in high-performance signal processing solutions. This integrated circuit is designed to deliver precision multiplication, division, and square root operations for a wide array of applications ranging from consumer electronics to industrial automation systems.

Key Features

  • Four-Quadrant Multiplication: The AD633JRZ-R7 can perform multiplication of both positive and negative voltages, making it suitable for complex signal processing tasks.
  • Low Power: With a typical power consumption of only 2 mW at ±5 V, the device is optimized for power-sensitive applications.
  • Wide Dynamic Range: It offers a large dynamic range, which is essential for handling signals of varying amplitudes without degradation of performance.
  • High Accuracy: The device provides a high level of accuracy with a nonlinearity of 0.1% max at a 10 V peak output, ensuring precise results in critical applications.
  • Monolithic Design: The AD633JRZ-R7’s monolithic design ensures high reliability and a consistent performance profile.

Applications

The AD633JRZ-R7 is ideal for a variety of applications, including:

  • Voltage-controlled oscillators and filters
  • Phase detectors and network analysis equipment
  • Analog computers and computational amplifiers
  • Modulators/demodulators and mixers
  • Signal processing and instrumentation

Product Specifications

The AD633JRZ-R7 is provided in a compact 8-lead SOIC package, making it easy to integrate into space-constrained designs. It operates over a wide supply voltage range of ±8 V to ±18 V and features a temperature range of -40°C to +85°C, allowing for use in diverse environmental conditions.

Conclusion

With its robust feature set and flexible applications, the AD633JRZ-R7 from Analog Devices Inc. is a powerful solution for designers looking to implement precise analog calculations within their electronic projects. Its combination of performance, efficiency, and versatility makes it a valuable component for any project requiring accurate analog signal processing.

You May Also Be Interested in

Analog Devices Inc.
500 MHz Four-Quadrant Multiplier / Analog Multiplier 4Bit 500MHz 8-Pin SOIC N T/R
Need more? Email Us
Analog Devices Inc.
Internally Trimmed Precision IC Multiplier | IC PREC MULTIPLIER MONO TO100-10
Need more? Email Us
Texas Instruments
IC MULTIPLIER-DIVIDER TO-100-10
Need more? Email Us
Analog Devices Inc.
10 MHz, Four-Quadrant Multiplier/Divider
Lowest to $585.0000
Analog Devices Inc.
Quadrature Mod 16-Pin TSSOP EP T/R / IC MULTIPLIER 4-QUADRANT 8-SOIC
Lowest to $19.4828
Analog Devices Inc.
Internally Trimmed Precision IC Multiplier | IC PREC MULTIPLIER 14-CDIP
Lowest to $52.1044
Analog Devices Inc.
IC MULTIPLIER ANALOG 8-SOIC
Lowest to $97.8948
Texas Instruments
IC WIDE BW PREC MULT 16-SOIC
Lowest to $39.0840
Analog Devices Inc.
Real-Time Analog Computational Unit ACU | IC MULT/DIV REALTIME ACU 18-CDIP
Lowest to $71.6418

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $82.1053 $82.1053
2+ $67.3685 $134.7370
3+ $65.2632 $195.7896
4+ $63.1579 $252.6316
5+ $61.0527 $305.2635
6+ $54.7369 $328.4214
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,760 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess