EN
  • EN
  • DE

D1NK60-5070

Part No D1NK60-5070
Manufacturer Shindengen
Catalog Custom Parts (B - D)
Description 600V, 0.8A, Axial Fast Recovery Rectifier Diode with 35A Surge Current; AX057 Package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1139847-D1NK60-5070
Categories Custom Parts
Manufacturer Shindengen
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian D1NK60-5070 CAD Model

Description

The D1NK60-5070 is a power MOSFET manufactured by Shindengen. It is designed for high-voltage, high-speed switching applications. This MOSFET offers excellent performance characteristics, making it suitable for use in various power electronics circuits.

Applications

  • Switch-mode power supplies (SMPS)
  • Power factor correction (PFC) circuits
  • DC-DC converters
  • Motor control circuits
  • Inverters

Features

  • High voltage rating (600V)
  • Low on-resistance (RDS(on))
  • Fast switching speed
  • Avalanche energy rated
  • RoHS compliant

Benefits

  • Improved efficiency in power conversion
  • Reduced power losses
  • Smaller heat sink requirements due to lower RDS(on)
  • Enhanced system reliability
  • Simplified circuit design

Additional Details

The D1NK60-5070 features a drain-source voltage (VDS) of 600V and a continuous drain current (ID) that depends on the operating temperature. Its low on-resistance minimizes conduction losses, leading to higher efficiency. The fast switching speed reduces switching losses. This MOSFET is commonly packaged in a TO-220 or similar through-hole package for easy mounting and heat dissipation. Detailed specifications including gate charge (Qg), gate-source threshold voltage (VGS(th)), and thermal resistance are typically available in the manufacturer's datasheet. The device is designed to withstand avalanche conditions, providing added robustness in demanding applications. Careful attention should be paid to the gate drive circuitry to ensure optimal switching performance and prevent voltage overshoot. The device's operating temperature should be kept within the specified range to maintain reliability. Selecting appropriate heat sinking is essential to manage the device's power dissipation and maintain its junction temperature within safe limits. The specific RDS(on) value for this part is low, contributing to minimized power loss during operation. Proper layout and component selection can optimize system performance by ensuring stable operation and reducing electromagnetic interference (EMI). The D1NK60-5070 is a reliable and efficient choice for a wide range of power electronics applications, due to its combination of high voltage rating, low on-resistance, and fast switching speed.

You May Also Be Interested in

Cal Test Electronics
CONN ADAPT PLUG-PLUG BNC 50 OHM / Adapter Coaxial Connector BNC Plug, Male Pin To BNC Plug, Male Pin 50Ohm
Need more? Email Us
Asahi Kasei Microsystems
Lowest to $1.0429
Murata Electronics North America
Need more? Email Us
Renesas Electronics America
IC MCU / series Microcontroller IC
Need more? Email Us
Hewlett Packard
Need more? Email Us
JST Sales America Inc.
Connector, Header, 2Pos, 1Row, 4Mm Rohs Compliant: Yes
Lowest to $0.1275
EPCOS (TDK)
Need more? Email Us
Nexperia USA Inc.
Zener Diodes Dual voltage regulator diodes
Need more? Email Us
dioo
SOT-23-5 Operational Amplifier ROHS
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5417 $51.4615
225+ $0.4445 $100.0125
350+ $0.4306 $150.7100
480+ $0.4167 $200.0160
625+ $0.4028 $251.7500
835+ $0.3611 $301.5185
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess