EN
  • EN
  • DE

AD534LHZ

Part No AD534LHZ
Manufacturer Analog Devices Inc.
Catalog Linear - Analog Multipliers, Dividers
Description Internally Trimmed Precision IC Multiplier
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Function Analog Multiplier/Divider
Number of Bits/Stages 4-Quadrant
Package TO-100-10 Metal Can
Manufacturer Package TO-100-10
Win Source Part Number 1136165-AD534LHZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Family Name AD534
Introduction Date October 26, 1995
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD534LHZ CAD Model

Description

The AD534LHZ is a precision integrated circuit from Analog Devices Inc., renowned for its exceptional performance in analog signal processing. This monolithic device is a multifunctional component, primarily known for its use as a four-quadrant multiplier. However, its versatility extends to a wide range of applications including division, square rooting, and complex mathematical operations.

Key Features

  • High Precision: The AD534LHZ offers accurate four-quadrant multiplication with a nonlinearity of only 0.1% max for the L grade, ensuring precise computation for critical applications.
  • Wide Dynamic Range: With a dynamic range of 100 dB, this component is capable of processing signals with large variations in amplitude, maintaining signal integrity and quality.
  • Low Power Consumption: Designed to be energy-efficient, the AD534LHZ operates on a low supply current, making it suitable for battery-powered devices and power-sensitive applications.
  • Scalable Voltage Range: The device can be powered with a dual supply voltage ranging from ±5 V to ±15 V, providing flexibility in various circuit designs.
  • Frequency Response: It features a wide bandwidth, allowing it to handle high-frequency signals with ease. This makes it an ideal choice for applications in communications, audio processing, and instrumentation.

Applications

The AD534LHZ is used in a variety of applications that require precise analog computation. These include:

  • Signal processing and conditioning
  • Analog computing
  • Voltage-controlled amplifiers and filters
  • Phase detectors and modulators
  • Test and measurement equipment

Reliability and Quality

Analog Devices Inc. is committed to providing high-quality products. The AD534LHZ is no exception, with its robust design ensuring long-term reliability in a wide range of environmental conditions. Whether used in industrial, commercial, or research settings, this integrated circuit stands up to the demands of rigorous use.

Overall, the AD534LHZ from Analog Devices Inc. is a versatile and reliable component that is an essential part of any precision analog signal processing toolkit.

You May Also Be Interested in

Burr-Brown (TI)
4213 MULTIPLIER-DIVIDER
Need more? Email Us
Texas Instruments
IC WIDE BW PREC MULT 16-SOIC
Lowest to $39.0840
Analog Devices Inc.
Internally Trimmed Precision IC Multiplier | IC MULT DIV LASER TRIM TO100-10
Lowest to $81.8046
Analog Devices Inc.
IC MULTIPLIER ANALOG 8-SOIC
Lowest to $84.2106
Analog Devices Inc.
IC MULTIPLIER ANALOG 8-SOIC
Lowest to $72.1805
Analog Devices Inc.
Need more? Email Us
Analog Devices Inc.
IC MULTIPLIER ANALOG 8-SOIC
Lowest to $72.1805
Analog Devices Inc.
IC MULTIPLIER 4-QUADRANT 8-SOIC
Lowest to $19.4828
Analog Devices Inc.
Internally Trimmed Precision IC Multiplier | IC PREC MULTIPLIER MONO TO100-10
Lowest to $302.9851

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess