EN
  • EN
  • DE

AD8348ARU-REEL7

Part No AD8348ARU-REEL7
Manufacturer Analog Devices Inc.
Catalog RF Demodulators
Description IC QUADRATUR DEMOD 50MHZ 28TSSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Function Demodulator
LO Frequency 100MHz ~ 2GHz
RF Frequency 50MHz ~ 1GHz
P1dB -22dBm
Gain 25.5dB
Noise Figure 10.75dB
Operating Supply Current 58mA
Operating Supply Voltage 2.7 V ~ 5.5 V
Package 28-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 28-TSSOP
Manufacturer Homepage www.analog.com
RoHS State Request Verification
Win Source Part Number 717480-AD8348ARU-REEL7
Popularity Medium
Supply and Demand Status Limited
Family Name AD8348
Introduction Date April 19, 2000
ECCN 5A991.b
Country of Origin Philippines
Estimated EOL Date End of life (Obsolete)
Ultra Librarian 3D Model Ultra Librarian AD8348ARU-REEL7 CAD Model

Description

The AD8348ARU-REEL7 is a state-of-the-art quadrature demodulator from Analog Devices Inc., designed to offer unparalleled performance in radio frequency (RF) and intermediate frequency (IF) applications. This high-performance component is an essential building block for modern wireless communication systems, including base stations, satellite communications, and software-defined radios.

Key Features:

  • Frequency Range: The device operates over a broad frequency range, making it suitable for a variety of RF applications.
  • Integration: It integrates a mixer, local oscillator (LO) buffer, and a voltage-controlled amplifier, providing a compact solution that reduces the complexity of the overall design.
  • High Linearity: The AD8348ARU-REEL7 features high linearity, which minimizes distortion and improves signal quality.
  • Low Noise Figure: Its low noise figure ensures that the signal integrity is maintained, even in environments with a high level of background noise.

Applications:

  • Wireless communication infrastructure
  • Broadband wireless access systems
  • Point-to-point radio links
  • Software-defined radios

Product Specifications:

Part Number AD8348ARU-REEL7
Manufacturer Analog Devices Inc.
Package / Case TSSOP-28
RoHS Compliant
Mounting Type Surface Mount

The AD8348ARU-REEL7 is available in a TSSOP-28 package, which is not only space-efficient but also suitable for surface mount technology, allowing for streamlined manufacturing processes. Its compliance with RoHS standards ensures that it meets global environmental and safety requirements.

With its combination of performance, integration, and quality, the AD8348ARU-REEL7 from Analog Devices Inc. is a compelling choice for designers looking to create sophisticated RF and IF systems that require precise demodulation capabilities.

You May Also Be Interested in

Skyworks Solutions Inc.
RF DEMOD IC 400MZ-3.9GHZ 32RFLGA / RF Demodulator IC 400MHz ~ 3.9GHz 32-TFLGA Exposed Pad
Lowest to $16.1221
Texas Instruments
RF DEMOD IC 1.7GHZ-2GHZ 48VQFN / RF Demodulator IC 1.7GHz ~ 2GHz 48-VFQFN Exposed Pad
Need more? Email Us
Analog Devices Inc.
RF DEMOD IC 12GHZ-16GHZ 32SMT / RF Demodulator IC 12GHz ~ 16GHz 32-TFCQFN Exposed Pad
Lowest to $23.5320
Silicon Labs
WI-FI NCP MODULE
Lowest to $58.6467
Skyworks Solutions Inc.
RF DEMODULATOR IC 68QFN / RF Demodulator IC 68-VFQFN Exposed Pad
Need more? Email Us
Skyworks Solutions Inc.
RF DEMODULATOR IC 48QFN / RF Demodulator IC 48-VFQFN Exposed Pad
Need more? Email Us
STMicroelectronics
RF DEMODULATOR IC 16SO / RF Demodulator IC 16-SOIC (0.295", 7.50mm Width)
Lowest to $0.9679
STMicroelectronics
RF DEMODULATOR IC 16SO / RF Demodulator IC 16-SOIC (0.295", 7.50mm Width)
Lowest to $0.8085
Analog Devices Inc.
RF DEMOD IC 7GHZ-9GHZ 32SMT / RF Demodulator IC 7GHz ~ 9GHz 32-TFQFN Exposed Pad
Lowest to $69.7880

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.2832 $57.8496
8+ $15.8221 $126.5768
12+ $15.3277 $183.9324
16+ $14.8332 $237.3312
21+ $14.3388 $301.1148
27+ $12.8554 $347.0958
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess