EN
  • EN
  • DE
  • IT

HMC869LC5

Part No HMC869LC5
Manufacturer Analog Devices Inc.
Catalog RF Demodulators
Description RF DEMOD IC 12GHZ-16GHZ 32SMT  /  RF Demodulator IC 12GHz ~ 16GHz 32-TFCQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Demodulators
Mfr Analog Devices Inc.
Package Strip
Product Status Obsolete
Function Downconverter
LO Frequency 8.5GHz ~ 19.5GHz
RF Frequency 12GHz ~ 16GHz
Noise Figure 2.8dB
Current - Supply 100 mA
Voltage - Supply 3V, 5V
Mounting SMD (SMT)
Package / Case 32-TFCQFN Exposed Pad
Supplier Device Package 32-CSMT (5x5)
Base Product Number HMC869
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 1
Win Source Part Number 1063230-HMC869LC5
Ultra Librarian 3D Model Ultra Librarian HMC869LC5 CAD Model

Description

Product Overview: HMC869LC5 - Analog Devices Inc.

The HMC869LC5 is a high-performance, wideband Direct Quadrature Modulator from Analog Devices Inc., crafted to meet the rigorous demands of advanced RF and microwave communication systems. This versatile component is an ideal choice for applications in wireless infrastructure, broadband, and software-defined radio, thanks to its exceptional linearity and broad frequency range.

Operating within the frequency range of 6 GHz to 10 GHz, the HMC869LC5 provides users with a flexible solution for upconversion in complex modulation schemes. It integrates a double-balanced mixer, LO amplifier, and RF balun, which simplifies design and conserves valuable board space. The modulator's high output IP3 (third-order intercept point) ensures excellent dynamic range, making it well-suited for high-capacity QAM (quadrature amplitude modulation) applications.

The HMC869LC5 boasts a remarkable LO to RF isolation, reducing the need for additional filtering and minimizing potential interference. Its single-ended RF and LO ports are designed for ease of use, and the differential I/Q inputs accommodate a wide range of drive levels, providing designers with greater flexibility in system architecture.

Analog Devices Inc. has engineered the HMC869LC5 with an eye on power efficiency. Its low power consumption makes it an environmentally conscious choice that can help reduce operational costs in high-volume deployments. The modulator comes housed in a compact 5x5 mm SMT package, which is not only space-efficient but also compatible with standard surface-mount processes, facilitating easy integration into existing and new designs.

Key features of the HMC869LC5 include:

  • Frequency Range: 6 GHz to 10 GHz
  • High Output IP3: Excellent dynamic range for complex modulations
  • High LO to RF Isolation: Minimizes interference and filtering needs
  • Low Power Consumption: Energy-efficient design for sustainable operations
  • Compact Surface-Mount Package: Simplifies integration and saves space

In summary, the HMC869LC5 from Analog Devices Inc. stands out as a superior choice for designers seeking a high-quality, wideband modulator that delivers both performance and efficiency. With its robust feature set and straightforward implementation, it represents a valuable asset in the development of cutting-edge RF systems.

You May Also Be Interested in

Skyworks Solutions Inc.
RF DEMOD IC 400MZ-3.9GHZ 32RFLGA / RF Demodulator IC 400MHz ~ 3.9GHz 32-TFLGA Exposed Pad
Lowest to $16.1221
Analog Devices Inc.
RF DEMOD IC 12GHZ-16GHZ 32SMT / RF Demodulator IC 12GHz ~ 16GHz 32-TFCQFN Exposed Pad
Lowest to $23.5320
Skyworks Solutions Inc.
RF DEMODULATOR IC 48QFN / RF Demodulator IC 48-VFQFN Exposed Pad
Lowest to $5.8209
Nisshinbo Micro Devices Inc.
RF DEMODULATOR IC 455KHZ 20SSOP / RF Demodulator IC 455kHz 20-LSSOP (0.173", 4.40mm Width)
Need more? Email Us
STMicroelectronics
RF DEMODULATOR IC 16TSSOP / RF Demodulator IC 16-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
Skyworks Solutions Inc.
RF DEMODULATOR IC 48QFN / RF Demodulator IC 48-VFQFN Exposed Pad
Need more? Email Us
Analog Devices Inc.
RF DEMOD IC 300MHZ-9GHZ 32QFN / RF Demodulator IC 300MHz ~ 9GHz 32-WFQFN Exposed Pad
Lowest to $64.0299
STMicroelectronics
RF DEMODULATOR IC 20SO / RF Demodulator IC 20-SOIC (0.295", 7.50mm Width)
Lowest to $5.1885
NXP / Nexperia
RF DEMODULATOR IC 16SO / RF Demodulator IC 16-SOIC (0.295", 7.50mm Width)
Lowest to $1.1435

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.5320 $70.5960
6+ $19.3081 $115.8486
10+ $18.7052 $187.0520
13+ $18.1012 $235.3156
17+ $17.4983 $297.4711
23+ $15.6884 $360.8332
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,640 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess