EN
  • EN
  • DE

AD8337BCPZ-R2

Part No AD8337BCPZ-R2
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Special Purpose
Description IC VGAIN AMP 8LFCSP / Variable Gain Amplifier IC Signal Processing 8-LFCSP (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
Mfr Analog Devices Inc.
Series X-AMP®
Package Tape & Reel
Product Status Discontinued
Type Variable Gain Amplifier
Applications Signal Processing
Mounting Type Surface Mount
Package / Case 8-WFDFN Exposed Pad, CSP
Supplier Device Package 8-LFCSP (3x3)
Base Product Number AD8337
Standard Package 250 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 39424-AD8337BCPZ-R2
Ultra Librarian 3D Model Ultra Librarian AD8337BCPZ-R2 CAD Model

Description

Product Overview: AD8337BCPZ-R2

The AD8337BCPZ-R2 is a highly integrated, low power, single-channel Variable Gain Amplifier (VGA) developed by Analog Devices Inc., a leader in high-performance analog technology. This component is designed to offer precise and linear control over the gain, making it an ideal choice for a wide range of applications such as medical ultrasound, radar systems, and communication infrastructure.

Key Features

  • Wide Bandwidth: The AD8337BCPZ-R2 operates over a broad frequency range, ensuring compatibility with various high-speed signal processing tasks.
  • Linear-in-dB Gain Control: It features a linear-in-dB scaling with 0.5 dB/step gain control, providing precise gain adjustments.
  • Low Noise Figure: With a low noise figure, this VGA minimizes additional signal degradation, crucial for maintaining signal integrity.
  • High Integration: The device integrates several functions, reducing the need for external components and simplifying circuit design.
  • Single Supply Operation: It operates from a single supply voltage, simplifying power management in system design.

Applications

  • Medical Ultrasound Equipment
  • Base Station Receivers
  • IF Sampling Receivers
  • Radar Systems
  • General Purpose Automatic Gain Control (AGC) Applications

Product Specifications

The AD8337BCPZ-R2 is packaged in a compact LFCSP (Lead Frame Chip Scale Package), which is ideal for space-constrained applications. The device's gain range is from -4.5 dB to +43.5 dB, allowing for a wide dynamic range to accommodate varying signal amplitudes. Moreover, it boasts an excellent gain flatness across its frequency range, ensuring consistent performance throughout its operational bandwidth.

Analog Devices Inc. is known for their commitment to high-quality products, and the AD8337BCPZ-R2 is no exception. It is designed to meet the rigorous demands of modern electronic systems, providing reliability and performance that engineers can trust. Whether it's for precise medical imaging or robust communication systems, the AD8337BCPZ-R2 is a versatile solution that offers both performance and ease of integration.

You May Also Be Interested in

Maxim Integrated
MAX3509 UPSTREAM CATV AMPLIFIER
Need more? Email Us
Maxim Integrated
2.5G LOW POWER TIA WITH VPD RSSI
Need more? Email Us
Maxim Integrated
IC AMP COMP REF 14SOIC / Amplifier, Comparator, Reference IC Current Sensing, Power Management 14-SOIC
Lowest to $1.5929
Texas Instruments
Variable Gain Amplifier IC Signal Processing 54-WQFN (10x5.5)
Lowest to $23.3122
ON Semiconductor
PREAMPLIFIER FOR CAR STEREO
Lowest to $17.3054
Semtech Corporation
Postamplifier IC Ethernet 16-QSOP
Lowest to $0.3818
SANYO Semiconductor (U.S.A) Corporation
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $12.0570
MaxLinear Inc
Amplifier IC DOCSIS, EMTAs, Set-Top Boxes (STBs), VoIP 24-QFN (4x4)
Lowest to $4.6921
Maxim Integrated
2.5GBPS, +3V TO +5.5V, WIDE DYNA
Lowest to $2.8644

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8956 $53.0604
19+ $5.5224 $104.9256
29+ $5.3359 $154.7411
41+ $4.9627 $203.4707
53+ $4.7762 $253.1386
66+ $4.5896 $302.9136
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,070 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess