EN
  • EN
  • DE
  • IT

CYTT31802-56LQI48

Part No CYTT31802-56LQI48
Manufacturer Infineon Technologies
Catalog Data Acquisition - Touch Screen Controllers
Description IC MCU TRUETOUCH 56QFN / Touchscreen Controller 2 Wire Capacitive 32 b I²C, SPI Interface 56-QFN (6x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers
Mfr Infineon Technologies
Series TrueTouchâ„¢
Package Tray
Product Status Obsolete
Touchscreen 2 Wire Capacitive
Resolution (Bits) 32 b
Interface I2C, SPI
Voltage - Supply 1.71V ~ 5.5V
Mounting Type Surface Mount
Package / Case 56-UFQFN Exposed Pad
Supplier Device Package 56-QFN (6x6)
Standard Package 490
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1348245-CYTT31802-56LQI48
Ultra Librarian 3D Model Ultra Librarian CYTT31802-56LQI48 CAD Model

Description

The Infineon Technologies CYTT31802-56LQI48 is a touch screen controller integrated circuit (IC) with a 32-bit resolution.

  • Series: TrueTouchâ„¢
  • Interface: I2C and SPI
  • Voltage Supply: 1.71V to 5.5V
  • Mounting Type: surface mount
  • Package/Case: 56-UFQFN exposed pad
  • Touchscreen Type: two-wire capacitive
  • Status: obsolete
  • MSL Level: one (unlimited)
  • REACH Status: unaffected
  • HTSUS: 0000.00.0000

You May Also Be Interested in

Infineon Technologies
IC SUBSYSTEM TRUE TOUCH 73BGA / Touchscreen Controller Interface
Need more? Email Us
NXP / Nexperia
IC SCREEN CNTRL 16TSSOP / Touchscreen Controller Interface 16-TSSOP
Need more? Email Us
Infineon Technologies
IC MCU TRUETOUCH 56QFN / Touchscreen Controller 2 Wire Capacitive 32 b I²C, SPI Interface 56-QFN (6x6)
Need more? Email Us
Infineon Technologies
PSOC BASED - TRUETOUCH / Touchscreen Controller 2 Wire Capacitive I²C, SPI Interface 100-TQFP (14x14)
Lowest to $28.6854
Microchip Technology
MAXTOUCH TOUCHSCREEN CONTROLLER / Touchscreen Controller I²C, USB Interface 162-UFBGA (10x5)
Lowest to $30.0060
Cypress Semiconductor Corp
IC MCU TRUETOUCH 48QFN / Touchscreen Controller 2 Wire Capacitive 32 b I²C, SPI Interface 48-QFN (6x6)
Lowest to $73.1168
Infineon Technologies
IC SUBSYSTEM TRUE TOUCH 73BGA / Touchscreen Controller Interface
Need more? Email Us
Microchip Technology
MAXTOUCH TD CTLR IC
Need more? Email Us
Microchip Technology
IC SENSOR MAXTOUCH 162UFBGA
Lowest to $36.5585

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess