EN
  • EN
  • DE

LTC6401IUD-20#PBF

Part No LTC6401IUD-20#PBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Special Purpose
Description IC ADC DRIVER 16QFN / ADC Driver IC Data Acquisition 16-QFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
Mfr Analog Devices Inc.
Package Tube
Product Status Active
Type ADC Driver
Applications Data Acquisition
Mounting Type Surface Mount
Package / Case 16-WFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Base Product Number LTC6401
Standard Package 121 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 197941-LTC6401IUD-20#PBF
Ultra Librarian 3D Model Ultra Librarian LTC6401IUD-20#PBF CAD Model

Description

LTC6401IUD-20#PBF - High-Speed, Low Distortion Differential ADC Driver from Analog Devices Inc.

The LTC6401IUD-20#PBF is a cutting-edge differential amplifier designed by Analog Devices Inc., tailored for driving high-performance analog-to-digital converters (ADCs). This amplifier is a perfect solution for applications requiring high-speed data acquisition, with a focus on maintaining signal integrity through low distortion and low noise performance.

With a fixed gain of 20, the LTC6401IUD-20#PBF offers a high level of amplification while maintaining an impressive bandwidth of 1.8GHz. This characteristic makes it an ideal choice for high-frequency signal processing tasks in communication systems, medical imaging, and test equipment that demand fast and accurate data conversion.

The device operates with a supply voltage range from 3.1V to 5.25V, allowing for flexibility in various system designs. Its power consumption is optimized for efficiency, drawing only 16.5mA of quiescent current, which is particularly beneficial for power-sensitive applications.

Fabricated with advanced silicon technology, the LTC6401IUD-20#PBF boasts exceptional linearity with a third-order intermodulation distortion (IMD3) of -77dBc at 140MHz, ensuring that the output signal is a true representation of the input with minimal added distortion. This characteristic is crucial for high-fidelity systems where signal purity is paramount.

The amplifier comes in a compact 16-lead QFN package, measuring just 3mm x 3mm, which allows for a space-saving footprint on the printed circuit board (PCB). This small form factor, combined with the exposed pad for excellent thermal performance, makes the LTC6401IUD-20#PBF a highly practical choice for dense electronic assemblies.

Additional features such as fast overload recovery and output disable function provide designers with enhanced control over the signal chain and contribute to the robustness of the final application. Whether used in radar systems, IF sampling receivers, or any other high-speed signal processing application, the LTC6401IUD-20#PBF from Analog Devices Inc. delivers performance that engineers can rely on.

To ensure reliable operation in harsh environments, the LTC6401IUD-20#PBF is rated for the industrial temperature range of -40°C to 85°C. This temperature resilience, combined with the high-quality standards of Analog Devices Inc., makes this ADC driver a dependable choice for challenging industrial applications.

You May Also Be Interested in

Texas Instruments
2-V INPUT, PRECISION-VOLTAGE-SEN
Lowest to $16.0074
SANYO Semiconductor (U.S.A) Corporation
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $1.3063
Maxim Integrated
2.5G LOW POWER TIA WITH VPD RSSI
Need more? Email Us
ON Semiconductor
PREAMPLIFIER FOR CAR STEREO
Lowest to $17.3054
ON Semiconductor
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $0.6537
Harris Corporation
Differential IC Telecommunications 8-SOIC
Need more? Email Us
Texas Instruments
Variable Gain Amplifier IC Signal Processing 54-WQFN (10x5.5)
Lowest to $23.3122
National Semiconductor (TI)
RF AND BASEBAND CIRCUIT
Lowest to $81.6135
Maxim Integrated
2.5GBPS, +3V TO +5.5V, WIDE DYNA
Lowest to $2.8644

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $157.8948 $157.8948
2+ $152.6316 $305.2632
3+ $136.8422 $410.5266
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 460 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess