EN
  • EN
  • DE

AD8334ACPZ

Part No AD8334ACPZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Special Purpose
Description IC VGA QUAD W/PREAMP 64LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Type Variable Gain Amplifier
Applications Signal Processing
Mounting SMD (SMT)
Case / Package 64-LFCSP-VQ (9x9)
Win Source Part Number 008431-AD8334ACPZ
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Signal Processing, Industrial
Ultra Librarian 3D Model Ultra Librarian AD8334ACPZ CAD Model

Description

AD8334ACPZ - Variable Gain Amplifier by Analog Devices Inc.

The AD8334ACPZ is a precision, quad-channel, variable gain amplifier (VGA) designed by Analog Devices Inc., a leader in high-performance analog technology. This component is specifically tailored for medical ultrasound and other applications requiring precise gain control, high dynamic range, and excellent signal fidelity.

Key Features:

  • Frequency Range: The device operates within a broad frequency range, making it suitable for a variety of signal processing tasks.
  • Low Noise Figure: With a low noise figure, the AD8334ACPZ ensures that signal integrity is maintained, providing clearer and more accurate outputs.
  • High Linearity: The VGA offers high linearity, which is critical for applications such as medical imaging, where the accuracy of signal representation is paramount.
  • Quad Channel: The four independent channels allow for simultaneous processing of multiple signals, which is beneficial for complex systems requiring multi-channel capability.
  • Digitally Controlled Gain: Gain settings can be adjusted digitally, providing precise control over the amplification of the input signal.
  • Single-Supply Operation: The device can operate from a single supply voltage, simplifying the power supply design and reducing system complexity.
  • Compact Packaging: Housed in a compact LFCSP (Lead Frame Chip Scale Package), the AD8334ACPZ saves valuable board space and is suitable for space-constrained applications.

Applications:

  • Medical Ultrasound Equipment
  • Phased Array Signal Processing
  • Radar Systems
  • Communications Base Stations
  • General Purpose Analog Signal Conditioning

The AD8334ACPZ by Analog Devices Inc. represents a sophisticated blend of performance and functionality, making it an ideal choice for designers looking to enhance system performance in demanding environments. Its robust design, combined with the precision control over signal amplification, ensures that it can meet the stringent requirements of modern electronic systems.

For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to consult the product datasheet and support documentation provided by Analog Devices Inc.

You May Also Be Interested in

Semtech Corporation
Postamplifier IC Ethernet 16-QSOP
Lowest to $0.3818
ON Semiconductor
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $0.6537
ON Semiconductor
AGC AMPLIFIER FOR DIGITAL CATV/C
Lowest to $7.2557
Maxim Integrated
2.5G LOW POWER TIA WITH VPD RSSI
Need more? Email Us
Texas Instruments
2-V INPUT, PRECISION-VOLTAGE-SEN
Lowest to $16.0074
Maxim Integrated
OPERATIONAL AMPLIFIER
Lowest to $3.3622
ON Semiconductor
PREAMPLIFIER FOR CAR STEREO
Lowest to $17.3054
Maxim Integrated
155MBPS TO 3.2GBPS, LIMITING AMP
Lowest to $75.0496
SANYO Semiconductor (U.S.A) Corporation
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $1.3063

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.9528 $61.9056
5+ $25.3972 $126.9860
8+ $24.6035 $196.8280
10+ $23.8099 $238.0990
13+ $23.0161 $299.2093
17+ $20.6352 $350.7984
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess