EN
  • EN
  • DE
  • IT

ASX342ATSC00XPED0-DR

Part No ASX342ATSC00XPED0-DR
Manufacturer ON Semiconductor
Catalog Image Sensors, Camera
Description IMAGE SENSOR VGA 1/4 CIS SOC  /  CMOS Image Sensor 5.6µm x 5.6µm
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Optical Sensors - Image Sensors, Camera
Mfr onsemi
Package Tray
Type CMOS
Pixel Size 5.6µm x 5.6µm
Frames per Second 60
Base Product Number ASX342
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Other Names 2156-ASX342ATSC00XPED0-DR-OS,ONSONSASX342ATSC00XPED0-DR
Standard Package 2,600
Win Source Part Number 980321-ASX342ATSC00XPED0-DR
Ultra Librarian 3D Model Ultra Librarian ASX342ATSC00XPED0-DR CAD Model

Description

The ASX342ATSC00XPED0-DR is a cutting-edge semiconductor product from ON Semiconductor, a renowned leader in the industry. This high-performance component is designed to meet the rigorous demands of modern electronic applications, offering reliability and efficiency in a compact form factor.

Key Features

  • Advanced Technology: Built using ON Semiconductor's proprietary processes, this product delivers exceptional performance and longevity.
  • Energy Efficient: The ASX342ATSC00XPED0-DR is designed to optimize power usage, making it ideal for energy-sensitive applications.
  • Compact Design: Its small footprint allows for integration into space-constrained designs without sacrificing performance.
  • High Reliability: Rigorously tested to ensure it meets ON Semiconductor's stringent quality standards, this product is suitable for critical applications where failure is not an option.

Applications

With its robust design and versatile capabilities, the ASX342ATSC00XPED0-DR is perfect for a wide range of applications, including:

  • Automotive systems
  • Industrial automation
  • Consumer electronics
  • Power management solutions
  • Internet of Things (IoT) devices

Technical Specifications

The technical specifications of the ASX342ATSC00XPED0-DR include a high level of precision and stability, ensuring it operates effectively under various conditions. For detailed technical data, please refer to the official datasheet provided by ON Semiconductor.

Quality and Support

ON Semiconductor is committed to providing not only top-quality products but also excellent customer support. Customers who choose the ASX342ATSC00XPED0-DR can rely on the company's global network of technical support and customer service to assist with any questions or concerns.

In conclusion, the ASX342ATSC00XPED0-DR from ON Semiconductor is an exemplary product that combines advanced technology, energy efficiency, and reliable performance, making it a valuable component for any high-tech application.

You May Also Be Interested in

ON Semiconductor
IMAGE SENS CMOS 1MP 1/4 8X7 IBGA / CMOS Image Sensor 3µm x 3µm
Lowest to $36.2740
Aptina-ON Semiconductor
IMAGE SENSOR MONO CMOS / CMOS Image Sensor 2304H x 1296V 2.2µm x 2.2µm
Lowest to $9.1636
ON Semiconductor
IMAGE SENSOR RGB CMOS / CMOS with Processor Image Sensor 1280H x 960V 3.75µm x 3.75µm 63-IBGA (9x9)
Lowest to $35.1708
ON Semiconductor
IMAGE SENSOR CMOS 5MP 52PLCC / CMOS Image Sensor 2592H x 1944V 2.2µm x 2.2µm 52-PLCC (12x12)
Need more? Email Us
ON Semiconductor
IMAGE SENSOR 2MP 48MPLCC / CMOS Image Sensor 1928H x 1088V 3µm x 3µm 48-mPLCC (11.43x11.43)
Need more? Email Us
ON Semiconductor
SENSOR IMAGE / CMOS with Processor Image Sensor 680H x 512V 5.6µm x 5.6µm 63-IBGA (9x9)
Lowest to $4.8896
NEC
2088-BIT CCD LINEAR IMAGE SENSOR WITH PERIPHERAL CIRCUIT
Lowest to $47.9033
ON Semiconductor
1/4INCH COLOR CMOS NTSC/PAL DIGI
Lowest to $16.2332
ON Semiconductor
IMAGE SENSOR 2MP 1/3 CIS SO / CMOS Image Sensor 1920H x 1080V 3µm x 3µm 80-IBGA (10x10)
Lowest to $13.3132

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.2639 $57.9029
26+ $4.3191 $112.2966
41+ $4.1841 $171.5481
56+ $4.0491 $226.7496
72+ $3.9142 $281.8224
96+ $3.5093 $336.8928
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,600 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess