EN
  • EN
  • DE

AD8315ACP-REEL7

Part No AD8315ACP-REEL7
Manufacturer Analog Devices Inc.
Catalog RF Power Controller ICs
Description 50 dB GSM PA Controller / RF Amp Single Power Amp 2.5GHz 5.5V 8-Pin LFCSP EP T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID
Family RF Power Controller ICs
Manufacturer Analog Devices Inc.
Win Source Part Number 172149-AD8315ACP-REEL7
Popularity Medium
Supply and Demand Status Limited
Family Name AD8315
Introduction Date October 01, 1999
ECCN EAR99
Country of Origin Republic of Korea
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD8315ACP-REEL7 CAD Model

Description

AD8315ACP-REEL7: Precision Logarithmic Detector/Controller

The AD8315ACP-REEL7 is a high-performance, monolithic logarithmic detector optimized for the control and measurement of signals over a wide dynamic range. Manufactured by Analog Devices Inc., this device is designed to operate in the frequency range of 0.1 MHz to 2.5 GHz, making it an ideal choice for a variety of RF and IF applications. Packaged in a compact, 8-lead MSOP (Mini Small Outline Package), the AD8315ACP-REEL7 is part of the REEL7 series, indicating its availability in tape and reel form for automated assembly processes.

This log detector provides a highly accurate logarithmic response over a dynamic range of 55 dB. The output voltage of the AD8315 is directly proportional to the logarithm of the input signal amplitude, with a slope of 25 mV/dB and an intercept of -84 dBm. This precise response allows for easy signal strength measurement and control in systems such as cellular base stations, wireless local loop, radar systems, and communication receivers.

The AD8315ACP-REEL7 features a fast response time, typically 15 ns to within 0.5 dB of final value for a 10 dB step, which is critical for fast channel power measurement and for the control of power amplifiers. Additionally, the device includes a power-down feature that reduces the current consumption to less than 1 µA, providing power savings in battery-operated systems when the detector is not in use.

With its temperature stability and excellent repeatability, the AD8315 ensures consistent performance across varying environmental conditions. The integrated temperature compensation reduces the need for external calibration in many applications. Furthermore, the device's input is internally matched to 50 Ω, simplifying the design of the input interface and reducing the need for external matching components.

Overall, the AD8315ACP-REEL7 from Analog Devices Inc. is a versatile, reliable, and precise solution for signal measurement and control in a variety of RF and IF applications. Its high dynamic range, fast response time, and low power consumption make it an excellent choice for designers looking to improve the performance and efficiency of their systems.

You May Also Be Interested in

Linear Technology
IC RF PWR CNTRL 2GHZ SGL 8MSOP
Need more? Email Us
Analog Devices Inc.
IC RF PWR CNTRL AMP PA GSM 8UMAX
Lowest to $1.4592
Analog Devices Inc.
50 DB GSM PA CONTROLLER / RF Power Controller IC DCS, GSM, EDGE 100MHz ~ 2.5GHz 8-MSOP
Lowest to $6.3444
Analog Devices Inc.
GSM POWER MANAGEMENT SYSTEM
Lowest to $7.2684
Analog Devices Inc.
IC RF PWR CNTRL PA 2.5GHZ 8LFCSP / RF Power Controller IC GSM, EDGE 100MHz ~ 2.5GHz 8-LFCSP-VD (3x2)
Lowest to $4.2685
Analog Devices Inc.
IC RF PWR CNTRL PA 2.5GHZ 6WLCSP
Lowest to $5.8209
Linear Technology
IC RF PWR CNTRL 2GHZ DUAL 8MSOP
Lowest to $48.1127
Linear Technology
IC RF PWR CNTRL 2.4GHZ DL 10MSOP
Lowest to $15.4839
Analog Devices Inc.
IC RF PWR CNTRL AMP PA GSM 8UMAX
Lowest to $1.8757

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.8263 $62.6104
18+ $6.4218 $115.5924
28+ $6.2208 $174.1824
39+ $6.0199 $234.7761
50+ $5.8200 $291.0000
67+ $5.2171 $349.5457
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess