EN
  • EN
  • DE

AD8315ACP-REEL

Part No AD8315ACP-REEL
Manufacturer Analog Devices Inc.
Catalog RF Power Controller ICs
Description 50 dB GSM PA Controller / RF Amp Single Power Amp 2.5GHz 5.5V 8-Pin LFCSP EP T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID
Family RF Power Controller ICs
Manufacturer Analog Devices Inc.
Win Source Part Number 172147-AD8315ACP-REEL
Popularity Medium
Supply and Demand Status Balance
Family Name AD8315
Introduction Date October 01, 1999
ECCN EAR99
Country of Origin Republic of Korea
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian AD8315ACP-REEL CAD Model

Description

The AD8315ACP-REEL from Analog Devices Inc. is a precision, low-cost, fully integrated RF logarithmic detector optimized for the 100 MHz to 2.5 GHz frequency range. With its high level of integration and performance, this device is ideally suited for a variety of wireless applications, including cellular base stations, wireless local loop systems, radar systems, and communication test equipment.

Key Features

  • Frequency Range: The device operates over a wide frequency range of 100 MHz to 2.5 GHz, making it versatile for multiple RF applications.
  • Dynamic Range: It offers an outstanding dynamic range of 55 dB, ensuring reliable performance over a range of input signal levels.
  • Logarithmic Slope: The AD8315 provides a logarithmic slope of 30 mV/dB and has a typical intercept of -95 dBm.
  • Response Time: The fast response time of 40 ns to a 3 dB step in input power allows for quick signal detection and processing.
  • Supply Voltage: It operates from a single 2.7 V to 5.5 V supply, accommodating a variety of power environments.
  • Package: The device is available in a compact 8-lead MSOP package, which is suitable for space-constrained applications.

Applications

  • Cellular base stations
  • Wireless local loop systems
  • Radar systems
  • Power measurement for communication test equipment
  • Logarithmic amplifiers

The AD8315ACP-REEL is designed to provide a highly accurate and temperature stable measurement of RF signal power. Its logarithmic response allows for a wide dynamic range in a single sweep, eliminating the need for multiple gain stages. This makes the AD8315 an efficient solution for power control and measurement in both transmit and receive chains.

Analog Devices Inc. is known for their high-quality components that are used in a wide range of electronic applications. The AD8315ACP-REEL is a testament to their commitment to providing advanced solutions that meet the demands of modern RF communication systems.

You May Also Be Interested in

Linear Technology
IC RF PWR CNTRL 2.4GHZ DL 10MSOP
Lowest to $15.4839
Analog Devices Inc.
IC RF PWR CNTRL PA 16TSSOP
Need more? Email Us
Texas Instruments
IC RF PWR CNTRL PA 2GHZ 10WSON
Lowest to $3.2064
Analog Devices Inc.
GSM POWER MANAGEMENT SYSTEM
Lowest to $7.2684
Analog Devices Inc.
IC RF PWR CNTRL AMP PA GSM 8UMAX
Lowest to $1.8757
Analog Devices Inc.
50 DB GSM PA CONTROLLER / RF Power Controller IC DCS, GSM, EDGE 100MHz ~ 2.5GHz 8-MSOP
Lowest to $6.3444
Texas Instruments
IC RF PWR CNTRL QUAD 2GHZ 8DSBGA
Need more? Email Us
Linear Technology
IC RF PWR CNTRL 2GHZ DUAL 8MSOP
Need more? Email Us
Texas Instruments
IC RF PWR CNTRL PA MICROSTAR JR / RF Power Controller IC Cellular, W-CDMA, CDMA, GSM, UMTS 71-BGA Microstar Junior (5x5)
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.8263 $62.6104
18+ $6.4218 $115.5924
28+ $6.2208 $174.1824
39+ $6.0199 $234.7761
50+ $5.8200 $291.0000
67+ $5.2171 $349.5457
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,380 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess