EN
  • EN
  • DE

AD8315ARM

Part No AD8315ARM
Manufacturer Analog Devices Inc.
Catalog RF Power Controller ICs
Description 50 DB GSM PA CONTROLLER / RF Power Controller IC DCS, GSM, EDGE 100MHz ~ 2.5GHz 8-MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Power Controller ICs
Mfr Analog Devices Inc.
Series AD8315
Package Bulk
Product Status Active
RF Type DCS, GSM, EDGE
Frequency 100MHz ~ 2.5GHz
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Standard Package 44 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 39385-AD8315ARM
Ultra Librarian 3D Model Ultra Librarian AD8315ARM CAD Model

Description

AD8315ARM - Precision Logarithmic Amplifier from Analog Devices Inc.

The AD8315ARM is a complete, high-precision, logarithmic amplifier ideal for a variety of applications, including base station signal strength measurement, wireless communication, and radar signal processing. Manufactured by Analog Devices Inc., a leader in high-performance semiconductors, this device offers unparalleled accuracy and performance in a compact MSOP package.

Key Features:

  • Dynamic Range: The AD8315ARM boasts an impressive dynamic range of 55 dB, providing accurate logarithmic scaling from -75 dBm to -20 dBm at 900 MHz, which allows for a wide range of signal strength detection and measurement.
  • Frequency Range: With an operational frequency range from 100 MHz to 2.5 GHz, this device is versatile and can be used in various RF and IF applications.
  • Fast Response: It features a fast response time, with a 10 ns/decade logarithmic slope that ensures rapid signal processing and analysis.
  • High Accuracy: The AD8315ARM provides a highly accurate logarithmic slope of 25 mV/dB and an intercept of -84 dBm, which ensures precise signal strength readings.
  • Low Power Consumption: Designed for power-sensitive applications, it operates on a single 3 V supply and typically consumes only 7.5 mA, making it an energy-efficient choice for portable devices.
  • Integrated Features: This log amp includes an integrated controller for an external attenuator or a power amplifier, further enhancing its utility in complex RF signal chains.

Applications:

The AD8315ARM is suitable for a variety of applications, including:

  • RF Power Measurement
  • Transmitter Antenna Power Controls
  • RSSI (Received Signal Strength Indication) for Terminal and Base Station
  • Logarithmic Amplification for ADCs
  • Power Amplifier Control Loops

With its high performance and integrated functionality, the AD8315ARM from Analog Devices Inc. is an excellent choice for designers looking to enhance the accuracy and efficiency of their signal processing applications.

You May Also Be Interested in

Intersil
IC RF PWR CNTRL BIAS PA 24TSSOP / RF Power Amplifier 24-Pin TSSOP
Need more? Email Us
Analog Devices Inc.
50 dB GSM PA Controller / RF Amp Single Power Amp 2.5GHz 5.5V 8-Pin MSOP T/R
Need more? Email Us
Linear Technology
IC RF PWR CNTRL 2GHZ SGL 8MSOP
Need more? Email Us
Analog Devices Inc.
IC RF PWR CNTRL PA 2.5GHZ 8LFCSP / RF Power Controller IC GSM, EDGE 100MHz ~ 2.5GHz 8-LFCSP-VD (3x2)
Lowest to $4.2685
Analog Devices Inc.
GSM POWER MANAGEMENT SYSTEM
Lowest to $7.2684
Analog Devices Inc.
Lowest to $8.6024
Analog Devices Inc.
Dual Output GSM PA Controller / Dual Output GSM PA Controller 10-Pin MSOP T/R
Need more? Email Us
Texas Instruments
Single-Channel, Quad-Band GSM Power Controller in micro SMD | IC RF PWR CNTRL 2GHZ 8DSBGA
Need more? Email Us
Analog Devices Inc.
Dual Output GSM PA Controller / Dual Output GSM PA Controller 10-Pin MSOP Tube
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.3444 $63.4440
23+ $5.2056 $119.7288
35+ $5.0430 $176.5050
48+ $4.8803 $234.2544
62+ $4.7176 $292.4912
82+ $4.2296 $346.8272
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,029 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess