EN
  • EN
  • DE

DS1870E-010+

Part No DS1870E-010+
Manufacturer Analog Devices Inc.
Catalog RF Power Controller ICs
Description IC RF PWR CNTRL PA 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Power Controller ICs
Mfr Maxim Integrated
Package Tube
Product Status Obsolete
RF Type Cellular
Features Dual Output
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number DS1870
Standard Package 96 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 112146-DS1870E-010+
Ultra Librarian 3D Model Ultra Librarian DS1870E-010+ CAD Model

Description

The DS1870E-010+ is a cutting-edge, programmable current potentiometer designed by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This device offers a versatile solution for controlling and adjusting current in a variety of applications, such as power supply trimming, laser diode current adjustment, and setting operational amplifier gain. The DS1870E-010+ stands out for its precision, reliability, and ease of use, making it a top choice for engineers and designers in the electronics industry.

Key Features

  • Programmable Output: The DS1870E-010+ provides a programmable current output that can be adjusted via a two-wire serial interface, allowing for precise control over the current settings.
  • Non-Volatile Memory: Equipped with non-volatile (EEPROM) memory, the device retains the programmed current settings even after power is removed, ensuring consistent performance across power cycles.
  • High Resolution: With a high resolution of 256 positions, users can achieve fine granularity in current adjustments, which is essential for sensitive applications requiring exact calibration.
  • Wide Supply Voltage Range: The DS1870E-010+ operates over a broad supply voltage range, accommodating various system requirements and enhancing its flexibility in different design scenarios.
  • Low Temperature Coefficient: The device features a low temperature coefficient, minimizing the impact of temperature variations on performance and ensuring stable operation across diverse environmental conditions.

Applications

The DS1870E-010+ is ideally suited for a range of applications where precise current control is paramount. Some of the typical applications include:

  • Adjustable power supplies
  • Laser diode control circuits
  • Automated calibration systems
  • Variable gain amplifiers

Technical Specifications

Parameter Value Supply Voltage 2.7V to 5.5V Resolution 256 positions Interface Two-wire serial Memory Type EEPROM Temperature Coefficient Low

For further information and complete technical specifications, please refer to the DS1870E-010+ datasheet provided by Maxim Integrated.

You May Also Be Interested in

Texas Instruments
IC RF PWR CNTRL PA 2GHZ 10WSON
Lowest to $3.1788
Linear Technology
IC RF PWR CNTRL 2GHZ DUAL 10MSOP
Lowest to $0.9794
Analog Devices Inc.
50 DB GSM PA CONTROLLER / RF Power Controller IC DCS, GSM, EDGE 100MHz ~ 2.5GHz 8-MSOP
Lowest to $6.3444
Analog Devices Inc.
Dual Output GSM PA Controller / Dual Output GSM PA Controller 10-Pin MSOP T/R
Need more? Email Us
Analog Devices Inc.
IC RF PWR CNTRL PA 2.5GHZ 8MSOP / RF Power Controller IC DCS, GSM, ISM 100MHz ~ 2.5GHz 8-MSOP
Lowest to $0.4377
Analog Devices Inc.
Dual Output GSM PA Controller / Dual Output GSM PA Controller 10-Pin MSOP Tube
Need more? Email Us
Texas Instruments
IC RF PWR CNTRL PA 2GHZ 10WSON
Lowest to $3.2064
Texas Instruments
IC RF PWR CNTRL DUAL BAND 16WQFN
Lowest to $2.5271
Analog Devices Inc.
Lowest to $8.6024

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess