EN
  • EN
  • DE
  • IT

AD8307ARZ

Part No AD8307ARZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Special Purpose
Description IC AMP LOGARITHMIC 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Logarithmic Amplifier
Applications Receiver Signal Strength Indication (RSSI)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 086461-AD8307ARZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD8307ARZ CAD Model

Description

The AD8307ARZ is a highly integrated logarithmic amplifier designed by Analog Devices Inc, a leader in high-performance analog technology. This precision amplifier is renowned for its ability to accurately convert an input signal's voltage into a logarithmically scaled output voltage, which is directly proportional to the decibel scale. It is an essential component in a wide range of applications, including RF signal processing, power measurement, and various forms of instrumentation.

Key Features:

  • Dynamic Range: The AD8307ARZ boasts an impressive dynamic range of 92 dB, ensuring accurate operation over a wide range of input signal levels.
  • Frequency Range: It operates effectively across a broad frequency spectrum from low frequencies up to 500 MHz, making it versatile for use in various applications.
  • High Accuracy: With a logarithmic accuracy of ±1 dB over a 60 dB range, the device provides precise measurements essential for critical applications.
  • Low Power Consumption: The device is designed for efficiency, with a typical supply current of only 2.7 mA, minimizing power usage in battery-powered or energy-sensitive systems.
  • Single Supply Operation: It can be powered by a single 2.7 V to 5.5 V supply, simplifying the power supply design.
  • Stable Scaling: The logarithmic slope is stable at 25 mV/dB, and the intercept is stable at -84 dBm, which ensures consistent performance.
  • Package: The AD8307ARZ is available in a compact SOIC-8 package, which is ideal for space-constrained applications.

Applications:

The versatile nature of the AD8307ARZ allows it to be used in a variety of applications, including:

  • RF power measurement
  • Received signal strength indication (RSSI)
  • Logarithmic amplification for ADCs
  • Transmitter antenna power monitoring
  • True power detection over a wide range of frequencies

In conclusion, the AD8307ARZ logarithmic amplifier from Analog Devices Inc is a highly reliable and precise component that offers engineers the flexibility to design for a multitude of applications requiring accurate RF signal and power measurement. Its exceptional dynamic range, coupled with low power consumption and single-supply operation, make it a go-to choice for designers looking for a high-quality logarithmic amplifier.

You May Also Be Interested in

Microchip Technology
IC LIMIT AMP 10MSOP / Limiting Postamplifier IC Optical Networks 10-MSOP-EP
Need more? Email Us
Analog Devices Inc.
IC OPAMP SAMPLE/HOLD 4CIRC 16DIP
Lowest to $26.1669
Texas Instruments
LOGARITHMIC AMPLIFIER 16-CDIP
Lowest to $54.0147
National Semiconductor (TI)
OPERATIONAL AMPLIFIER
Need more? Email Us
M/A-Com Technology Solutions
IC AMP OPTICAL POST MMIC 16QSOP
Lowest to $1.9430
Microchip Technology
IC LIMIT AMP 16MLF / Limiting Postamplifier IC Optical Networks 16-QFN (3x3)
Need more? Email Us
Analog Devices Inc.
DIFFERENTIAL DRIVER
Lowest to $12.9181
M/A-Com Technology Solutions
IC AMP OPTICAL POST MMIC DIE
Lowest to $6.0631
M/A-Com Technology Solutions
IC LIMITING AMP 16QSOP
Lowest to $1.8278

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.8422 $65.6844
5+ $26.9474 $134.7370
7+ $26.1053 $182.7371
9+ $25.2632 $227.3688
12+ $24.4212 $293.0544
16+ $21.8948 $350.3168
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess