EN
  • EN
  • DE

RE0208M-TL-H

Part No RE0208M-TL-H
Manufacturer ON Semiconductor
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description RESOLVER-TO-DIGITAL CONVERTERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 3,000 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.10.0070
Win Source Part Number 292599-RE0208M-TL-H
Ultra Librarian 3D Model Ultra Librarian RE0208M-TL-H CAD Model

Description

ON Semiconductor RE0208M-TL-H Product Overview

The RE0208M-TL-H is a high-performance, robust N-channel Power MOSFET brought to you by ON Semiconductor, a leading provider of semiconductor-based solutions. This product is designed to meet the demanding requirements of a wide range of electronic applications, offering efficiency, reliability, and quality for engineers and designers alike.

Key Features and Benefits

  • Low On-Resistance: The RE0208M-TL-H features an exceptionally low on-resistance, which translates into minimal conduction losses and improved overall efficiency in applications where it is used.
  • High Switching Speed: With its fast switching capabilities, this MOSFET is ideal for high-speed switching applications, ensuring that power conversion processes are both swift and smooth.
  • Low Gate Charge: The reduced gate charge of this device allows for lower switching energy and facilitates the use of smaller drive currents, which can be particularly beneficial in power-sensitive designs.
  • Enhanced Thermal Performance: The RE0208M-TL-H is designed to handle significant thermal loads, thanks to its optimal thermal characteristics. This ensures stable performance even under high temperature conditions.
  • Robust Package: Encased in a compact, surface-mount package, the RE0208M-TL-H is both durable and space-efficient, making it suitable for a variety of PCB layouts.

Applications

The versatility of the RE0208M-TL-H allows it to be used in a multitude of applications, including:

  • Power Management Circuits
  • DC/DC Converters
  • Motor Drives
  • Computing and Server Systems
  • Lighting Solutions
  • Automotive Electronics

ON Semiconductor's commitment to quality is evident in the RE0208M-TL-H, which is designed to meet stringent industry standards for performance and reliability. Whether you're developing power supplies, working on automotive electronics, or designing energy-efficient lighting systems, the RE0208M-TL-H is a solid choice that won't disappoint.

Summary

The RE0208M-TL-H from ON Semiconductor is more than just a component; it's a reliable foundation upon which you can build your most challenging electronic designs. With its low on-resistance, high switching speed, and thermal efficiency, this Power MOSFET is ready to power your innovation and drive your products to the forefront of technology.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 12BIT SAR 8MSOP / 12 Bit Analog to Digital Converter 1 Input 1 SAR 8-MSOP
Lowest to $52.3881
Maxim Integrated
DAC 1-CH Resistor-String 16-bit 16-Pin TQFN EP T/R
Lowest to $11.7875
NXP / Nexperia
IC ADC 10BIT SIGMA-DELTA 28SSOP / 10 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 28-SSOP
Need more? Email Us
Maxim Integrated
ADC Dual Pipelined 65Msps 10-bit Parallel 48-Pin TQFP EP T/R
Lowest to $19.5853
Analog Devices Inc.
IC ADC 14BIT SAR 28SSOP / 14 Bit Analog to Digital Converter 8 Input 1 SAR 28-SSOP
Lowest to $68.5469
Texas Instruments
IC ADC 12BIT SAR 8VSSOP / 12 Bit Analog to Digital Converter 2 Input 1 SAR 8-VSSOP
Lowest to $8.6294
Analog Devices Inc.
The AD7533 is a low cost, 10-bit, 4-quadrant multiplying DAC manufactured using an advanced...
Need more? Email Us
Renesas Electronics America
IC DAC 16BIT A-OUT 56VFQFPN / 16 Bit Digital to Analog Converter 2 56-VFQFPN (8x8)
Lowest to $48.9628
Texas Instruments
IC DAC 12BIT V-OUT 16DSBGA / 12 Bit Digital to Analog Converter 8 16-DSBGA
Lowest to $25.1793

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess