The AD8183XRU from Analog Devices Inc. is a high-performance, triple 4:1 multiplexer, designed to cater to the needs of high-speed video and graphics applications. This device is characterized by its exceptional switching speeds and low power consumption, making it an ideal choice for systems that require rapid signal routing with minimal power draw.
Key Features
- High Bandwidth: The AD8183XRU offers a wide bandwidth of 700 MHz, ensuring that it can handle high-speed signals without degradation, which is crucial for maintaining signal integrity in video and graphics processing applications.
- Low Crosstalk: Crosstalk between channels is minimized, which is a critical feature for applications where signal purity is paramount.
- Fast Switching Speed: With a switching time of just 4.5 ns, the AD8183XRU can rapidly switch between inputs, making it suitable for systems that require quick changes between multiple signal sources.
- Low Power Operation: The device operates with a single +5 V supply, ensuring low power consumption without compromising performance.
- Single Supply Operation: The ability to operate on a single power supply simplifies the power design of the overall system.
Applications
The AD8183XRU is versatile and can be used in a variety of applications, including:
- High-resolution computer monitors
- Professional video switching equipment
- RGB signal routing
- Video conferencing systems
- Medical imaging monitors
Technical Specifications
| Parameter |
Value |
| Number of Inputs |
12 (4 per channel) |
| Number of Outputs |
3 |
| Supply Voltage |
+5 V |
| Operating Temperature Range |
-40°C to +85°C |
| Package Type |
TQFP |
For engineers and designers seeking a reliable and efficient multiplexer for their high-speed video and graphics systems, the AD8183XRU from Analog Devices Inc. stands out as a robust and high-quality solution.