EN
  • EN
  • DE

EPA060100-P5-SZ

Part No EPA060100-P5-SZ
Manufacturer CUI Inc.
Catalog AC AC Wall Adapters
Description AC/AC WALL MOUNT ADAPTER 6V 6W / 6VAC 1A AC/AC External Wall Mount Adapter Fixed Blade Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - External/Internal (Off-Board)>AC AC Wall Adapters
Mfr CUI Inc.
Series EPA
Package Box
Product Status Obsolete
Region Utilized North America
Form Wall Mount
Input Type Fixed Blade
Voltage - Input 120VAC
Voltage - Output 6VAC
Current - Output (Max) 1A
Power (Watts) 6 W
Applications ITE (Commercial)
Efficiency Level IV
Output Connector Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 12.0mm
Dimension 1.65" L x 2.01" W x 2.47" H (42.0mm x 51.0mm x 62.7mm)
Approval Agency cULus
Input Connector NEMA 1-15P
Cord Length 72" (1.83m)
MSL Level Not Applicable
ECCN EAR99
HTSUS 8504.40.7001
Other Names 035-1339R,T1124-P5,EPA060100P5SZ
Standard Package 60
Win Source Part Number 1201227-EPA060100-P5-SZ
Ultra Librarian 3D Model Ultra Librarian EPA060100-P5-SZ CAD Model

Description

The CUI Inc. EPA060100P5SZ is an AC AC wall adapter that has a power of 6W and an output voltage of 6VAC.

  • Power: 6W
  • Output Voltage: 6VAC
  • Package Type: Box
  • Standard Package: 60
  • Application: ITE (Commercial)
  • Input Type: Fixed Blade
  • Current Output (max): 1A
  • Efficiency: Level IV
  • Region: North America
  • Form: Wall Mount
  • Output Connector: Barrel plug, 2.1mm I.D. x 5.5mm O.D. x 12.0mm
  • Input Connector: NEMA 1-15P
  • Cord Length: 72" (1.83m)
  • HTSUS: 8504.40.7001

You May Also Be Interested in

Triad Magnetics
AC/AC WALL MNT ADPT 12VAC 200MA
Need more? Email Us
CUI Inc.
AC/DC WALL MOUNT ADAPTER 5V 25W / 5V 25 W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Sold Separately) Input
Need more? Email Us
Triad Magnetics
AC/AC WALL MNT ADAPTER 12VAC 2A
Need more? Email Us
Triad Magnetics
AC/AC WALL MNT ADPT 20VAC 500MA
Need more? Email Us
Triad Magnetics
AC/AC WALL MNT ADPT 24VAC 450MA
Need more? Email Us
Hammond Manufacturing
AC/AC WALL MNT ADPT 12VAC 3.33A
Need more? Email Us
Hammond Manufacturing
AC/AC WALL MNT ADPT 24VAC 830MA
Need more? Email Us
Triad Magnetics
AC/AC WALL MNT ADPT 16VAC 400MA
Need more? Email Us
Triad Magnetics
AC/AC WALL MNT ADPT 20VAC 200MA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess