EN
  • EN
  • DE

73S8010C-IL/F

Part No 73S8010C-IL/F
Manufacturer Maxim Integrated
Catalog Interface - Specialized
Description IC SMART CARD INTERFACE 28-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete(EOL)
Applications Set-Top Boxes
Interface I2C
Operating Supply Voltage 2.7 V ~ 3.6 V
Package 28-SOIC (0.295", 7.50mm Width)
Manufacturer Package 28-SOIC
Mounting SMD
Win Source Part Number 764756-73S8010C-IL/F
Popularity Medium
Supply and Demand Status Limited
Family Name 73S8010C
Introduction Date June 13, 2005
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian 73S8010C-IL/F CAD Model

Description

The 73S8010C-IL/F is a robust, feature-rich integrated circuit designed by Maxim Integrated, a company renowned for its innovative and high-performance analog and mixed-signal engineering solutions. This product is specifically crafted to cater to the demanding needs of smart card interfaces, offering a secure and efficient connection between smart cards and host devices.

Key Features

  • Smart Card Interface: The 73S8010C-IL/F provides a complete interface for a microprocessor to smoothly communicate with an ISO 7816-3 smart card, ensuring compatibility with a wide range of smart card applications.
  • Low Power Consumption: Designed with energy efficiency in mind, this device operates with minimal power requirements, making it suitable for battery-powered devices where power conservation is critical.
  • High Integration: The chip integrates many features, including voltage regulators, level shifters, and protection circuits, reducing the need for external components and saving on board space and system cost.
  • Protection Mechanisms: It includes built-in protection against short-circuit, thermal overload, and other electrical anomalies, ensuring the safety and longevity of both the smart card and the host device.
  • Flexible Communication: The device supports various communication protocols, allowing for easy integration into different system architectures.

Applications

The 73S8010C-IL/F is versatile and can be used in a variety of applications, including but not limited to:

  • Banking and financial systems
  • Telecommunication systems
  • Identification and security systems
  • Pay-TV systems

Quality and Reliability

Maxim Integrated is committed to delivering high-quality products that meet rigorous industry standards. The 73S8010C-IL/F is no exception, being manufactured under strict quality control measures to ensure reliability and performance in critical applications.

You May Also Be Interested in

Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN
Lowest to $1.5747
Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us
Texas Instruments
IC INTERFACE SPECIALIZED 32TQFP / HART Modem Interface 32-TQFP (5x5)
Lowest to $14.0238
Microchip Technology
IC INTERFACE SPECIALIZED PFX-L / Fanout PCIe Switch Interface
Lowest to $652.8268
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN / PCIe Interface 40-TQFN (3x6)
Need more? Email Us
Microchip Technology
IC INTERFACE SPECIALIZED 68TQFN / Switch Interfacing Interface 68-TQFN-EP (8x8)
Lowest to $25.2044
STMicroelectronics
IC INTERFACE SPECIALIZED 64LQFP / Automotive Interface 64-LQFP (10x10)
Lowest to $9.2148
NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN / LVDS Interface 56-HVQFN (7x7)
Lowest to $11.2423
Renesas Electronics America
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess