EN
  • EN
  • DE

IGP15N60TXKSA1

Part No IGP15N60TXKSA1
Manufacturer Infineon Technologies
Catalog IGBTs - Single
Description IGBT 600V 30A 130W TO220-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Tube/Rail
Status Active
IGBT Type Trench Field Stop
VCEO Maximum Collector-Emitter Breakdown Voltage 600V
Maximum Current Collector 30A
Pulsed Collector Current 45A
Collector-emitter saturation voltage(Max) 2.05V @ 15V, 15A
Maximum Power Dissipation 130W
Total Switching Energy(Ets) 570μJ
Input Type Standard
Gate Charge 87nC
Turn-on and Turn-off delay time 17ns/188ns
Testing Conditions 400V, 15A, 15 Ohm, 15V
Temperature Range - Operating -40°C to 175°C (TJ)
Mounting Through Hole
Case / Package PG-TO220-3
Win Source Part Number 1045141-IGP15N60TXKSA1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IGP15N60TXKSA1 CAD Model

Description

The IGP15N60TXKSA1 is a high-voltage, high-speed IGBT (Insulated Gate Bipolar Transistor) from Infineon Technologies, designed for use in various power switching applications. This IGBT combines the advantages of both MOSFETs and bipolar transistors, offering high input impedance and low on-state voltage drop, resulting in efficient power handling capabilities.

Applications:

  • Uninterruptible Power Supplies (UPS)
  • Welding Equipment
  • Induction Heating
  • Power Factor Correction (PFC) circuits
  • Motor Drives

Features:

  • High speed switching
  • Low collector-emitter saturation voltage (VCE(sat))
  • High input impedance
  • Temperature compensated behavior
  • Easy to parallel due to positive temperature coefficient in VCE(sat)
  • TRENCHSTOP™ technology offering very tight parameter distribution

Benefits:

  • Improved system efficiency due to low switching and conduction losses
  • Reduced cooling requirements due to efficient power dissipation
  • Enhanced reliability due to robust design and temperature stability
  • Simplified drive circuitry because of high input impedance
  • Cost-effective solution for high-power applications

Technical Specifications:

  • Collector-Emitter Voltage (VCE): 600V
  • Collector Current (IC): 15A
  • Gate-Emitter Voltage (VGE): ±20V
  • Turn-on Delay Time: typically 18 ns
  • Turn-off Delay Time: typically 65 ns
  • Operating Junction Temperature: -40°C to 175°C
  • Package: PG-TO220-3

This IGBT is designed for efficient and reliable operation in demanding power electronic applications. Its combination of high-speed switching, low losses, and robust design makes it a suitable choice for various industrial and consumer electronics products. Infineon's TRENCHSTOP™ technology ensures tight parameter distribution, leading to consistent performance across different devices and operating conditions. The positive temperature coefficient in VCE(sat) simplifies paralleling, which is beneficial in high-current applications.

You May Also Be Interested in

Infineon Technologies
263W 60A 1.6kV TO-247-3 Single IGBTs RoHS
Lowest to $2.9105
Infineon Technologies
270W 80A 650V TO-263-3 Single IGBTs RoHS
Lowest to $3.5362
Infineon Technologies
IGBT Modules RoHS
Lowest to $892.5374
Fuji Electric
1.97kW 400A 600V IGBT Module Screw Terminals Single IGBTs RoHS
Lowest to $97.1642
Fuji Electric
IGBT 1.2kV 200A 1110W Screw Terminals
Lowest to $69.8508
STMicroelectronics
IGBT TRENCH FS 650V 60A TO-220
Need more? Email Us
Infineon Technologies
TO-247-3 Single IGBTs RoHS
Lowest to $2.3284
Infineon Technologies
25A 1.2kV Through Hole,62.8x56.7mm IGBT Modules RoHS
Lowest to $43.6568
Infineon Technologies
TO-247-3 Single IGBTs RoHS
Lowest to $6.4030

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3388 $60.2460
110+ $1.0986 $120.8460
165+ $1.0642 $175.5930
225+ $1.0300 $231.7500
295+ $0.9955 $293.6725
390+ $0.8926 $348.1140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess