EN
  • EN
  • DE
  • IT

AD8138ARZ

Part No AD8138ARZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Special Purpose
Description IC ADC DRIVER 8SOIC / ADC Driver IC Data Acquisition 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
Mfr Analog Devices Inc.
Package Tube
Product Status Active
Type ADC Driver
Applications Data Acquisition
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number AD8138
Standard Package 98 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 39104-AD8138ARZ
Ultra Librarian 3D Model Ultra Librarian AD8138ARZ CAD Model

Description

Product Overview: AD8138ARZ Low Distortion Differential ADC Driver by Analog Devices Inc.

The AD8138ARZ is a high-performance differential amplifier from Analog Devices Inc., designed to drive analog-to-digital converters (ADCs) with excellent linearity and low noise. It is an ideal choice for a wide range of applications, including communications, imaging systems, and radar, where maintaining signal integrity is paramount.

Key Features

  • Low Harmonic Distortion: The AD8138ARZ boasts outstanding harmonic distortion performance, making it suitable for driving high-performance ADCs without degrading the signal quality.
  • High Speed: With a 320 MHz bandwidth, this differential amplifier can handle high-speed signals, ensuring that it can keep up with the demands of modern, fast ADCs.
  • Adjustable Output Common-Mode Voltage: The output common-mode voltage is adjustable by applying a voltage to the VOCM pin, providing flexibility in interfacing with various ADCs.
  • Low Noise: It features a low noise density of 7.5 nV/√Hz, which contributes to maintaining the integrity of the signal throughout the signal chain.
  • Single Supply Operation: The device can operate from a single 3.3 V to 12 V supply, simplifying power supply design.

Applications

The AD8138ARZ is versatile and can be used in a variety of high-performance applications, including:

  • IF Sampling Receivers
  • Communications
  • Radar Systems
  • Test and Measurement Equipment
  • Imaging Systems

Package and Quality

The AD8138ARZ is available in an 8-lead SOIC package, ensuring compatibility with standard surface-mount processes and equipment. Analog Devices Inc. is known for its commitment to quality and reliability, and this product is no exception, adhering to stringent industry standards.

Summary

In summary, the AD8138ARZ from Analog Devices Inc. is a superior choice for driving ADCs in high-performance applications where signal integrity cannot be compromised. Its low distortion, high speed, and flexible operation make it an invaluable component in any high-speed signal processing system.

You May Also Be Interested in

M/A-Com Technology Solutions
IC LIMITING AMP 16QFN / Limiting Amplifier IC Ethernet 16-QFN (3x3)
Need more? Email Us
Microchip Technology
IC LIMIT AMP 10MSOP / Limiting Postamplifier IC Optical Networks 10-MSOP-EP
Need more? Email Us
Analog Devices Inc.
IC AMP SAMPLE HOLD OCTAL 16SOIC / Sample and Hold IC Data Acquisition 16-SOIC
Lowest to $28.4229
National Semiconductor (TI)
OPERATIONAL AMPLIFIER
Need more? Email Us
Skyworks Solutions Inc.
IC ISOLATION 8DIP GULL WING / Isolation IC Automotive, Inverters, Power Supplies, UPS 8-DIP Gull Wing
Lowest to $8.8350
Analog Devices Inc.
IC OPAMP SAMPLE/HOLD 4CIRC 16DIP
Lowest to $26.1669
M/A-Com Technology Solutions
IC LIMITING AMP 16QSOP
Lowest to $1.8278
Harris Corporation
Differential IC Telecommunications 8-SOIC
Need more? Email Us
Texas Instruments
LOGARITHMIC AMPLIFIER 16-CDIP
Lowest to $54.0147

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.0286 $54.1716
12+ $8.4572 $101.4864
19+ $8.1715 $155.2585
27+ $7.6001 $205.2027
35+ $7.3143 $256.0005
43+ $7.0286 $302.2298
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess