EN
  • EN
  • DE
  • IT

SZESD5Z5.0T1G

Part No SZESD5Z5.0T1G
Manufacturer ON Semiconductor
Catalog ESD and Circuit Protection
Description ESD Protection Diode, SOD-523
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOD-523-2
Clamping Voltage 18.6 V
Direction Unidirectional
Halogen Free Halogen Free
Lead Free Yes
Maximum Operating Temperature 150 °C
Min Operating Temperature -55 °C
Number of Pins 2
Packaging Tape and Reel
Radiation Hardening No
RoHS Compliant
Working Voltage 5 V
Win Source Part Number 963556-SZESD5Z5.0T1G
Categories ESD and Circuit Protection
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SZESD5Z5.0T1G CAD Model

Description

ON Semiconductor SZESD5Z5.0T1G ESD Protection Diode

The ON Semiconductor SZESD5Z5.0T1G is a state-of-the-art ESD protection diode designed to safeguard sensitive electronic components from electrostatic discharge (ESD) and transient voltage spikes. This robust component is a must-have for modern electronic systems, offering reliable protection while maintaining signal integrity in high-speed applications.

Featuring a low clamping voltage and a fast response time, the SZESD5Z5.0T1G is capable of withstanding ESD events exceeding the IEC61000-4-2 standard. Its low leakage current ensures minimal power loss, making it an energy-efficient choice for battery-powered devices. The diode's bidirectional design allows it to protect one power or I/O line, and its small package size, the SOD-523, is perfect for space-constrained applications.

Key Features:

  • ESD Protection: Exceeds IEC61000-4-2 Level 4 standards, providing protection against ESD events up to ±30 kV (air discharge) and ±30 kV (contact discharge).
  • Low Clamping Voltage: Offers excellent protection for sensitive circuits by clamping excess voltage and dissipating ESD energy away from the protected component.
  • Low Leakage Current: Minimizes power consumption, making it ideal for use in portable electronic devices.
  • Fast Response Time: Responds to ESD strikes in nanoseconds, ensuring immediate protection for the device.
  • Compact Size: The small SOD-523 package is designed for space-saving applications without compromising on performance.
  • RoHS Compliant: Meets environmental standards, reducing hazardous substances in electronic devices.

The SZESD5Z5.0T1G is perfect for a wide range of applications, including mobile phones, digital cameras, MP3 players, and other portable devices where board space is at a premium. It can also be used in USB interfaces, computer ports, and other high-speed data lines that require protection against the damaging effects of ESD.

ON Semiconductor's commitment to quality ensures that the SZESD5Z5.0T1G ESD protection diode is a reliable and durable solution for safeguarding your electronic designs. By integrating this component into your circuits, you can enhance the longevity and reliability of your products, providing your customers with the confidence that their devices are well-protected against common electrical threats.

You May Also Be Interested in

Lite-On Inc.
ESD Diode, 600W, 1uA, 2.8V, POWER56, RoHS
Lowest to $2.9249
Infineon Technologies
Need more? Email Us
ON Semiconductor
TVS DIODE 10VWM 20VC 2UDFN / 20V Clamp Ipp Tvs Diode Surface Mount 2-UDFN (1.6x1)
Lowest to $0.2678
Yageo
ESD Suppressor TVS Array Dual Bi-Directional 5V 15kV Air/8kV Contact 3-Pin SOT-523 T/R
Need more? Email Us
NXP / Nexperia
PESDxS2UT series - Double ESD protection diodes in SOT23 package
Need more? Email Us
Yageo
ESD Suppressor TVS Dual Bi-Directional 5V 15kV Air/8kV Contact 2-Pin Surface Mount T/R
Need more? Email Us
Yageo
ESD Suppressor TVS Array Array-5 Uni-Directional 5V 30kV Air/30kV Contact 6-Pin SOT-563 T/R
Need more? Email Us
ON Semiconductor
ESD Protection Array
Lowest to $3.6557
ON Semiconductor
TVS DIODE 4.8VWM 8VC 2X2DFN / 8V Clamp 43A (8/20µs) Ipp Tvs Diode Surface Mount 2-X2DFN (1x0.6)
Lowest to $0.0432

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6421 $57.4735
85+ $1.3475 $114.5375
130+ $1.3054 $169.7020
180+ $1.2632 $227.3760
230+ $1.2211 $280.8530
310+ $1.0948 $339.3880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,140 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess