EN
  • EN
  • DE

AD8138ARZ-REEL7

Part No AD8138ARZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Special Purpose
Description SP Amp DIFF AMP Single ±5.5V/11V 8-Pin SOIC N T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Special Purpose
Manufacturer Analog Devices Inc.
Win Source Part Number 172091-AD8138ARZ-REEL7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name AD8138
Introduction Date March 01, 1999
Halogen Free Compliant
Ultra Librarian 3D Model Ultra Librarian AD8138ARZ-REEL7 CAD Model

Description

The AD8138ARZ-REEL7 is a high-performance, low-distortion differential amplifier designed by Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications. This component is part of the AD8138 series and comes in a convenient tape and reel packaging, making it ideal for automated assembly processes.

With its low harmonic distortion and high signal-to-noise ratio, the AD8138ARZ-REEL7 is perfect for driving high-performance ADCs in data acquisition systems. The amplifier is also well-suited for differential signal processing applications, such as those found in communication systems, radar, test equipment, and video systems.

Key Features:

  • High Performance: Offers excellent dynamic performance with a 3 dB bandwidth of 320 MHz and a slew rate of 1700 V/µs, ensuring high-speed signal processing capabilities.
  • Low Distortion: Features a low harmonic distortion (HD2 and HD3) that is critical for maintaining signal fidelity in high-frequency applications.
  • Low Noise: The device provides a low noise figure, minimizing the introduction of unwanted noise into signal chains.
  • Differential Output: Capable of driving differential inputs of ADCs, providing better common-mode noise rejection and improving overall system performance.
  • Single-Supply Operation: Operates on a single 5 V supply, simplifying power supply design and reducing system complexity.
  • Robust Packaging: Supplied in an 8-lead SOIC package that ensures reliability and durability for industrial applications.

Applications:

  • Data Acquisition Systems
  • Communication Infrastructure
  • Radar and Navigation Systems
  • Professional Video Equipment
  • Test and Measurement Instruments

The AD8138ARZ-REEL7 differential amplifier is designed to meet the stringent requirements of high-speed data and video processing applications. Its performance characteristics make it an excellent choice for any design engineer looking to improve signal integrity in their high-speed analog systems.

You May Also Be Interested in

MaxLinear Inc
Amplifier IC DOCSIS, EMTAs, Set-Top Boxes (STBs), VoIP 24-QFN (4x4)
Lowest to $4.6921
ON Semiconductor
AGC AMPLIFIER
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $12.0570
Maxim Integrated
MAX3509 UPSTREAM CATV AMPLIFIER
Need more? Email Us
Maxim Integrated
155MBPS TO 3.2GBPS, LIMITING AMP
Lowest to $75.0496
Maxim Integrated
2.5G LOW POWER TIA WITH VPD RSSI
Need more? Email Us
Maxim Integrated
OPERATIONAL AMPLIFIER
Lowest to $3.3622
National Semiconductor (TI)
ANALOG CIRCUIT, 1 FUNC, BIPOLAR / Amplifier, Comparator IC 8-SOIC
Lowest to $2.0420
SANYO Semiconductor (U.S.A) Corporation
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $10.5382

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.9612 $53.7672
12+ $8.3941 $100.7292
19+ $8.1105 $154.0995
27+ $7.5433 $203.6691
35+ $7.2598 $254.0930
44+ $6.9762 $306.9528
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,070 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess