EN
  • EN
  • DE

AD8017AR-REEL7

Part No AD8017AR-REEL7
Manufacturer Analog Devices Inc.
Catalog HOT - SALES and EOL Components
Description Dual High Output Current, High Speed Amplifier | IC OPAMP GP 2 CIRCUIT 8SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tape and Reel
Status Obsolete
Amplifier Type General Purpose
Slew Rate 1600V/μs
-3db Bandwidth 160MHz
Current - Input Bias 16μA
Voltage - Input Offset 1.8mV
Supply Current 7mA
Current - Output / Channel 270mA
Supply Voltage , Single/Dual (±) 4.4V ~ 12V, ±2.2V ~ 6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number AD8017
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 077125-AD8017AR-REEL7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD8017AR-REEL7 CAD Model

Description

Product Overview: AD8017AR-REEL7 by Analog Devices Inc.

The AD8017AR-REEL7 is a high-performance, dual current feedback operational amplifier designed by Analog Devices Inc., a renowned leader in the semiconductor industry. This op-amp is particularly suited for applications requiring high output current, wide bandwidth, and high slew rate, making it an ideal choice for a variety of demanding applications such as cable drivers, xDSL line drivers, and high-speed communication systems.

Key Features and Benefits

  • High Output Current: The AD8017AR-REEL7 can deliver an impressive output current of up to 230 mA, enabling it to drive heavy loads effectively.
  • Wide Bandwidth: With a -3 dB bandwidth of 230 MHz when driving a 100 Ω load, this op-amp is capable of handling high-speed signals with ease, ensuring signal integrity in high-frequency applications.
  • High Slew Rate: A high slew rate of 1600 V/μs allows the AD8017AR-REEL7 to respond quickly to changes in input, making it suitable for fast-switching applications.
  • Low Distortion: The device features low harmonic distortion, which is critical for maintaining signal fidelity in audio and video broadcasting, as well as in high-precision instrumentation.
  • Single or Dual Supply Operation: It can operate from a single supply voltage of +5 V to +12 V or a dual supply of ±2.5 V to ±6 V, providing flexibility in various circuit designs.
  • Thermal Shutdown: Built-in thermal shutdown protection ensures the device operates within safe temperature ranges, safeguarding it against overheating.
  • Packaging: The AD8017AR-REEL7 comes in a compact surface-mount package, making it suitable for space-constrained applications.

Applications

The versatility and robust performance of the AD8017AR-REEL7 make it a go-to choice for a wide array of applications, including:

  • Cable Drivers
  • xDSL Line Drivers
  • Video Broadcast Equipment
  • Test and Measurement Instruments
  • High-Speed Data Communication Systems

With its impressive feature set and reliable performance, the AD8017AR-REEL7 by Analog Devices Inc. stands out as a top-tier component for engineers and designers looking to enhance their high-speed signal processing capabilities.

You May Also Be Interested in

ON Semiconductor
BRIDGE RECT 1PHASE 800V 8A KBU
Lowest to $0.5865
STMicroelectronics
IC REG LINEAR 5V 3A TO3
Lowest to $25.6587
STMicroelectronics
VERY LOW DROP 5V REGULATOR WITH RESET | IC REG LIN 5V 500MA 5PENTAWATT
Lowest to $13.0970
ABB Embedded Power
DC DC CONVERTER 12V 75W
Need more? Email Us
ABB Embedded Power
DC DC CONVERTER 1.8V 36W
Lowest to $14.7390
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 8CERDIP
Need more? Email Us
Infineon Technologies
INTELLIGENT PWR SW 1CH 8SOIC
Lowest to $64.5113
IXYS
Low VCE(sat), High speed IGBT | POWER MOSFET TO-3
Need more? Email Us
Bright Power
BP2808B Efficient Power Management IC
Lowest to $0.3361

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.6325 $58.1200
34+ $3.3992 $115.5728
53+ $3.2814 $173.9142
76+ $3.0469 $231.5644
99+ $2.9302 $290.0898
124+ $2.8124 $348.7376
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,500 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess